Murata Power Solutions DC DC Converters SPM15-150-Q12-C

Description
Isolated Module DC DC Converter 1 Output 15V 1.1A 9V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 15V 1.1A 9V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-3402-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-3402-5-ND
DC DC Converters 811-3402-5-ND
Isolated Module DC DC Converter 1 Output 15V 1.1A 9V - 36V Input

Isolated Module DC DC Converter 1 Output 15V 1.1A 9V - 36V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - SPM15-150-Q12-C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
SPM15-150-Q12-C
Power Supplies - Board Mount - DC DC Converters SPM15-150-Q12-C
DC DC CONVERTER 15V 15W

DC DC CONVERTER 15V 15W

Supplier's Site
Dc-Dc Converter, 15V, 1.1A; No. Of Outputs Murata Power Solutions - 59AC7586 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 15V, 1.1A; No. Of Outputs Murata Power Solutions
59AC7586
Dc-Dc Converter, 15V, 1.1A; No. Of Outputs Murata Power Solutions 59AC7586
DC-DC CONVERTER, 15V, 1.1A; No. of Outputs:1 Output; Output Power Max:16.5W; Output Voltage - Output 1:15V; Output Current - Output 1:1.1A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; OutputRoHS Compliant: Yes

DC-DC CONVERTER, 15V, 1.1A; No. of Outputs:1 Output; Output Power Max:16.5W; Output Voltage - Output 1:15V; Output Current - Output 1:1.1A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; OutputRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 811-3402-5-ND SPM15-150-Q12-C 59AC7586
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, 15V, 1.1A; No. Of Outputs Murata Power Solutions
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 1.1 amps 1.1 amps
DC Input Voltage 9.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG6-48-12Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
2000W, Industrial Quality Battery Charger with PFC-input - BCP 2K-E/600-3U3 Series - ABSOPULSE Electronics Ltd.
Specs
Type DC Power Supply
Technology Switching Power Supply
Applications Electric Vehicle
View Details
Linear Power Supply, 12V, 0.4A Rohs Compliant Amp Te Connectivity - 51AK9751 - Newark, An Avnet Company
Specs
Technology Linear Power Supply
Regulatory Compliance RoHS Compliant
View Details