Murata Power Solutions DC DC Converters SPM15-120-Q48N-C

Description
Isolated Module DC DC Converter 1 Output 12V 1.3A 18V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 1.3A 18V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-2904-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-2904-5-ND
DC DC Converters 811-2904-5-ND
Isolated Module DC DC Converter 1 Output 12V 1.3A 18V - 75V Input

Isolated Module DC DC Converter 1 Output 12V 1.3A 18V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, Iso Pol, 1O/p, 1.3A, 15.6W; Power Supply Approvals Murata Power Solutions - 19X7290 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1O/p, 1.3A, 15.6W; Power Supply Approvals Murata Power Solutions
19X7290
Dc-Dc Converter, Iso Pol, 1O/p, 1.3A, 15.6W; Power Supply Approvals Murata Power Solutions 19X7290
DC-DC CONVERTER, ISO POL, 1O/P, 1.3A, 15.6W; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:15.6W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:1.3A; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1O/P, 1.3A, 15.6W; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:15.6W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:1.3A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - SPM15-120-Q48N-C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
SPM15-120-Q48N-C
Power Supplies - Board Mount - DC DC Converters SPM15-120-Q48N-C
DC DC CONVERTER 12V 15W

DC DC CONVERTER 12V 15W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 811-2904-5-ND 19X7290 SPM15-120-Q48N-C
Product Name DC DC Converters Dc-Dc Converter, Iso Pol, 1O/p, 1.3A, 15.6W; Power Supply Approvals Murata Power Solutions Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 1.3 amps 1.3 amps
DC Input Voltage 18.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - SRL40-25 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 1000 watts
View Details
Power supply, DC/DC switching, in:10-40VDC, 1A, out:2-vin2VDC, .7A, 26W - 70218067 - Allied Electronics, Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Number of Outputs 1 #
View Details
2 suppliers