Murata Power Solutions DC DC Converters SPM15-033-Q48P-C

Description
Isolated Module DC DC Converter 1 Output 3.3V 4.5A 18V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 3.3V 4.5A 18V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - SPM15-033-Q48P-C-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
SPM15-033-Q48P-C-ND
DC DC Converters SPM15-033-Q48P-C-ND
Isolated Module DC DC Converter 1 Output 3.3V 4.5A 18V - 75V Input

Isolated Module DC DC Converter 1 Output 3.3V 4.5A 18V - 75V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - SPM15-033-Q48P-C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
SPM15-033-Q48P-C
Power Supplies - Board Mount - DC DC Converters SPM15-033-Q48P-C
DC DC CONVERTER 3.3V 15W

DC DC CONVERTER 3.3V 15W

Supplier's Site
Dc-Dc Converter, Iso Pol, 1O/p, 4.5A, 14.85W; Power Supply Approvals Murata Power Solutions - 19X7279 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1O/p, 4.5A, 14.85W; Power Supply Approvals Murata Power Solutions
19X7279
Dc-Dc Converter, Iso Pol, 1O/p, 4.5A, 14.85W; Power Supply Approvals Murata Power Solutions 19X7279
DC-DC CONVERTER, ISO POL, 1O/P, 4.5A, 14.85W; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:14.85W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:4.5A; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1O/P, 4.5A, 14.85W; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:14.85W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:4.5A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number SPM15-033-Q48P-C-ND SPM15-033-Q48P-C 19X7279
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, Iso Pol, 1O/p, 4.5A, 14.85W; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 4.5 amps 4.5 amps
DC Input Voltage 18.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

30 W Single Phase Single Output Low Profile Power Supplies - PS-3012 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
3 suppliers
AC DC Desktop, Wall Power Adapters - 2084-BB-SMI6B12V-P230C1-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
AC Output Voltage 12.0 volts
View Details
Power Supply, ALN2 24VAC/DC - S3422D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP3305S-E 4Ch Advanced-Series Programmable Linear DC Power Supply - UDP3305S-E - Uni-Trend US
Specs
Type DC Power Supply
Technology Linear Power Supply
DC Output Voltage 30.0 volts
View Details