Murata Power Solutions DC DC Converters SPM15-033-Q12N-C

Description
Isolated Module DC DC Converter 1 Output 3.3V 4.5A 9V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 3.3V 4.5A 9V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-2906-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-2906-5-ND
DC DC Converters 811-2906-5-ND
Isolated Module DC DC Converter 1 Output 3.3V 4.5A 9V - 36V Input

Isolated Module DC DC Converter 1 Output 3.3V 4.5A 9V - 36V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - SPM15-033-Q12N-C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
SPM15-033-Q12N-C
Power Supplies - Board Mount - DC DC Converters SPM15-033-Q12N-C
DC DC CONVERTER 3.3V 15W

DC DC CONVERTER 3.3V 15W

Supplier's Site
Dc-Dc Converter, Iso Pol, 1O/p, 4.5A, 14.85W; Power Supply Approvals Murata Power Solutions - 19X7275 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1O/p, 4.5A, 14.85W; Power Supply Approvals Murata Power Solutions
19X7275
Dc-Dc Converter, Iso Pol, 1O/p, 4.5A, 14.85W; Power Supply Approvals Murata Power Solutions 19X7275
DC-DC CONVERTER, ISO POL, 1O/P, 4.5A, 14.85W; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:14.85W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:4.5A; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1O/P, 4.5A, 14.85W; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:14.85W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:4.5A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 811-2906-5-ND SPM15-033-Q12N-C 19X7275
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, Iso Pol, 1O/p, 4.5A, 14.85W; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 4.5 amps 4.5 amps
DC Input Voltage 9.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG10-12-12Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Power Supply, ALN2 110/220VAC - S3423D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Power Supplies - CBI485A - Powell Electronics, Inc.
Specs
DC Output Voltage 48.0 volts
DC Output Current 5 amps
View Details
Power supply unit - power supply unit - BARTEC
Specs
Operating Temperature -29 to 4 C (-20 to 40 F)
View Details