Murata Power Solutions 54.2V 240W DC-DC Converter IC SPC-54/4.4-L12PG-C

Description
DC DC CONVERTER 54.2V 240W Product overview: SPC-54/4.4-L12PG-C from Murata Power Solutions is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 54.2V, 240W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 54.2V, 240W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-SPC-54/4.4-L12PG -C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC DC CONVERTER 54.2V 240W Product overview: SPC-54/4.4-L12PG-C from Murata Power Solutions is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 54.2V, 240W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 54.2V, 240W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-SPC-54/4.4-L12PG -C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
54.2V 240W DC-DC Converter IC - 132-SPC-54/4.4-L12PG-C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
54.2V 240W DC-DC Converter IC
132-SPC-54/4.4-L12PG-C
54.2V 240W DC-DC Converter IC 132-SPC-54/4.4-L12PG-C
DC DC CONVERTER 54.2V 240W Product overview: SPC-54/4.4-L12PG-C from Murata Power Solutions is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 54.2V, 240W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 54.2V, 240W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-SPC-54/4.4-L12PG -C can be used for catalog matching and distributor lookup.

DC DC CONVERTER 54.2V 240W Product overview: SPC-54/4.4-L12PG-C from Murata Power Solutions is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 54.2V, 240W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 54.2V, 240W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-SPC-54/4.4-L12PG-C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - 1339402-SPC-54/4.4-L12PG-C - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1339402-SPC-54/4.4-L12PG-C
Power Supplies - Board Mount - DC DC Converters 1339402-SPC-54/4.4-L12PG-C
Win Source Part Number: 1339402-SPC-54/4.4-L 12PG-C Category: Power Supplies - Board Mount - DC DC Converters Type: Isolated PoE Module Features: Remote On/Off, OCP, OTP, OVP, SCP, UVLO Package: Tray Size / Dimension: 2.60" L x 0.69" W x 1.25" H (66.0mm x 17.5mm x 31.8mm) Applications: ITE (Commercial) Standard Package: 80 Power (Watts): 240 W Control Features: Enable, Active High Voltage - Isolation: 2.25 kV Number of Outputs: 1 Current - Output (Max): 4.44A Voltage - Input (Min): 11V Voltage - Input (Max): 13.2V Voltage - Output 1: 54.2V Efficiency: 94% Mounting Type: Through Hole Package / Case: 20-SIP Module Temperature Range - Operating: -40°C ~ 80°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Murata Power Solutions Inc. Base Product Number: SPC-54

Win Source Part Number: 1339402-SPC-54/4.4-L12PG-C
Category: Power Supplies - Board Mount - DC DC Converters
Type: Isolated PoE Module
Features: Remote On/Off, OCP, OTP, OVP, SCP, UVLO
Package: Tray
Size / Dimension: 2.60" L x 0.69" W x 1.25" H (66.0mm x 17.5mm x 31.8mm)
Applications: ITE (Commercial)
Standard Package: 80
Power (Watts): 240 W
Control Features: Enable, Active High
Voltage - Isolation: 2.25 kV
Number of Outputs: 1
Current - Output (Max): 4.44A
Voltage - Input (Min): 11V
Voltage - Input (Max): 13.2V
Voltage - Output 1: 54.2V
Efficiency: 94%
Mounting Type: Through Hole
Package / Case: 20-SIP Module
Temperature Range - Operating: -40°C ~ 80°C
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Murata Power Solutions Inc.
Base Product Number: SPC-54

Buy Now Datasheet
DC to DC Converter - SPC-54/4.4-L12PG-C - Richardson RFPD
Downers Grove, IL, United States
DC to DC Converter
SPC-54/4.4-L12PG-C
DC to DC Converter SPC-54/4.4-L12PG-C
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Richardson RFPD
Product Category DC-DC Converter Chips DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-SPC-54/4.4-L12PG-C 1339402-SPC-54/4.4-L12PG-C SPC-54/4.4-L12PG-C
Product Name 54.2V 240W DC-DC Converter IC Power Supplies - Board Mount - DC DC Converters DC to DC Converter
Package Type Other; Tray Other; Tray
Unlock Full Specs
to access all available technical data