Murata Electronics RF/IF and RFID - RF Transceiver Modules and Modems SN802GRC-4M

Description
Win Source Part Number: 1235692-SN802GRC-4M Category: RF/IF and RFID>RF Transceiver Modules and Modems Series: SN802G Package: Bulk Standard Package: 1 Frequency: 2.401GHz ~ 2.474GHz Protocol: 802.11b/g/n Data Rate: 65Mbps Antenna Type: Integrated, Chip Power - Output: 20dBm RF Family/Standard: WiFi Voltage - Supply: 6V ~ 24V Mounting Type: Connector Mount Package / Case: Module Temperature Range - Operating: -40°C ~ 85°C ECCN: OBSOLETE Fake Threat In the Open Market: 85 pct. MSL Level: Not Applicable HTSUS: 0000.00.0000 Mfr: Murata Electronics Base Product Number: SN80 Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 1235692-SN802GRC-4M Category: RF/IF and RFID>RF Transceiver Modules and Modems Series: SN802G Package: Bulk Standard Package: 1 Frequency: 2.401GHz ~ 2.474GHz Protocol: 802.11b/g/n Data Rate: 65Mbps Antenna Type: Integrated, Chip Power - Output: 20dBm RF Family/Standard: WiFi Voltage - Supply: 6V ~ 24V Mounting Type: Connector Mount Package / Case: Module Temperature Range - Operating: -40°C ~ 85°C ECCN: OBSOLETE Fake Threat In the Open Market: 85 pct. MSL Level: Not Applicable HTSUS: 0000.00.0000 Mfr: Murata Electronics Base Product Number: SN80 Product Status: Obsolete
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Transceiver Modules and Modems - 1235692-SN802GRC-4M - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Transceiver Modules and Modems
1235692-SN802GRC-4M
RF/IF and RFID - RF Transceiver Modules and Modems 1235692-SN802GRC-4M
Win Source Part Number: 1235692-SN802GRC-4M Category: RF/IF and RFID>RF Transceiver Modules and Modems Series: SN802G Package: Bulk Standard Package: 1 Frequency: 2.401GHz ~ 2.474GHz Protocol: 802.11b/g/n Data Rate: 65Mbps Antenna Type: Integrated, Chip Power - Output: 20dBm RF Family/Standard: WiFi Voltage - Supply: 6V ~ 24V Mounting Type: Connector Mount Package / Case: Module Temperature Range - Operating: -40°C ~ 85°C ECCN: OBSOLETE Fake Threat In the Open Market: 85 pct. MSL Level: Not Applicable HTSUS: 0000.00.0000 Mfr: Murata Electronics Base Product Number: SN80 Product Status: Obsolete

Win Source Part Number: 1235692-SN802GRC-4M
Category: RF/IF and RFID>RF Transceiver Modules and Modems
Series: SN802G
Package: Bulk
Standard Package: 1
Frequency: 2.401GHz ~ 2.474GHz
Protocol: 802.11b/g/n
Data Rate: 65Mbps
Antenna Type: Integrated, Chip
Power - Output: 20dBm
RF Family/Standard: WiFi
Voltage - Supply: 6V ~ 24V
Mounting Type: Connector Mount
Package / Case: Module
Temperature Range - Operating: -40°C ~ 85°C
ECCN: OBSOLETE
Fake Threat In the Open Market: 85 pct.
MSL Level: Not Applicable
HTSUS: 0000.00.0000
Mfr: Murata Electronics
Base Product Number: SN80
Product Status: Obsolete

Buy Now
Shenzhen, China
RF and Wireless - RF Transceiver Modules and Modems
SN802GRC-4M
RF and Wireless - RF Transceiver Modules and Modems SN802GRC-4M
RF TXRX MODULE WIFI CHIP CONN MT

RF TXRX MODULE WIFI CHIP CONN MT

Supplier's Site
RF Transceiver Modules and Modems - SN802GRC-4M - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
SN802GRC-4M
RF Transceiver Modules and Modems SN802GRC-4M
WiFi 802.11b/g/n Transceiver Module 2.401GHz ~ 2.474GHz Integrated, Chip Connector Mount

WiFi 802.11b/g/n Transceiver Module 2.401GHz ~ 2.474GHz Integrated, Chip Connector Mount

Buy Now

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Modules RF Transceivers RF Transceivers
Product Number 1235692-SN802GRC-4M SN802GRC-4M SN802GRC-4M
Product Name RF/IF and RFID - RF Transceiver Modules and Modems RF and Wireless - RF Transceiver Modules and Modems RF Transceiver Modules and Modems
Device Type Rec-Trans
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 2401 to 2474 MHz 2401 to 2474 MHz 2401 to 2474 MHz
Output Power 20 dBm 20 dBm 20 dBm
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 2069150 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Sensitivity -101 dBm
Output Power 23 dBm
View Details
37 - 48.2 GHz Dual Channel IF Transceiver - AWMF-0196 - Qorvo
Specs
Device Type Rec-Trans
Features RoHS
Package Type FCCSP
View Details
RF Transmitters - ATA6286C-PNPWTR-ND - DigiKey
Microchip Technology, Inc.
Specs
Device Type Transmitter
Applications TPM (Tire Pressure Monitor)
RF Modulation Amplitude Shift Key; Frequency Shift Key
View Details
5 suppliers
ES Series - 869MHz RF Receiver Module - RXM-869-ES - Linx Technologies
Specs
Device Type Transmitter
RF Modulation Frequency Shift Key
Operating Temperature -30.0 to 70.0 C (-22.0 to 158.0 F)
View Details
2 suppliers