Murata Electronics RF/IF and RFID - RF Transceiver Modules and Modems SN802GRC-4DM-X

Description
Win Source Part Number: 1235693-SN802GRC-4DM -X Category: RF/IF and RFID>RF Transceiver Modules and Modems Series: SN802G Package: Bulk Standard Package: 1 Frequency: 2.401GHz ~ 2.474GHz Protocol: 802.11b/g/n Data Rate: 11Mbps Antenna Type: Integrated, Chip Sensitivity: -92dBm RF Family/Standard: WiFi Voltage - Supply: 9V ~ 30V Mounting Type: DIN Rail Package / Case: Module Temperature Range - Operating: -40°C ~ 85°C ECCN: OBSOLETE Fake Threat In the Open Market: 85 pct. MSL Level: Not Applicable HTSUS: 0000.00.0000 Mfr: Murata Electronics Base Product Number: SN80 Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 1235693-SN802GRC-4DM -X Category: RF/IF and RFID>RF Transceiver Modules and Modems Series: SN802G Package: Bulk Standard Package: 1 Frequency: 2.401GHz ~ 2.474GHz Protocol: 802.11b/g/n Data Rate: 11Mbps Antenna Type: Integrated, Chip Sensitivity: -92dBm RF Family/Standard: WiFi Voltage - Supply: 9V ~ 30V Mounting Type: DIN Rail Package / Case: Module Temperature Range - Operating: -40°C ~ 85°C ECCN: OBSOLETE Fake Threat In the Open Market: 85 pct. MSL Level: Not Applicable HTSUS: 0000.00.0000 Mfr: Murata Electronics Base Product Number: SN80 Product Status: Obsolete
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Transceiver Modules and Modems - 1235693-SN802GRC-4DM-X - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Transceiver Modules and Modems
1235693-SN802GRC-4DM-X
RF/IF and RFID - RF Transceiver Modules and Modems 1235693-SN802GRC-4DM-X
Win Source Part Number: 1235693-SN802GRC-4DM -X Category: RF/IF and RFID>RF Transceiver Modules and Modems Series: SN802G Package: Bulk Standard Package: 1 Frequency: 2.401GHz ~ 2.474GHz Protocol: 802.11b/g/n Data Rate: 11Mbps Antenna Type: Integrated, Chip Sensitivity: -92dBm RF Family/Standard: WiFi Voltage - Supply: 9V ~ 30V Mounting Type: DIN Rail Package / Case: Module Temperature Range - Operating: -40°C ~ 85°C ECCN: OBSOLETE Fake Threat In the Open Market: 85 pct. MSL Level: Not Applicable HTSUS: 0000.00.0000 Mfr: Murata Electronics Base Product Number: SN80 Product Status: Obsolete

Win Source Part Number: 1235693-SN802GRC-4DM-X
Category: RF/IF and RFID>RF Transceiver Modules and Modems
Series: SN802G
Package: Bulk
Standard Package: 1
Frequency: 2.401GHz ~ 2.474GHz
Protocol: 802.11b/g/n
Data Rate: 11Mbps
Antenna Type: Integrated, Chip
Sensitivity: -92dBm
RF Family/Standard: WiFi
Voltage - Supply: 9V ~ 30V
Mounting Type: DIN Rail
Package / Case: Module
Temperature Range - Operating: -40°C ~ 85°C
ECCN: OBSOLETE
Fake Threat In the Open Market: 85 pct.
MSL Level: Not Applicable
HTSUS: 0000.00.0000
Mfr: Murata Electronics
Base Product Number: SN80
Product Status: Obsolete

Buy Now
Shenzhen, China
RF and Wireless - RF Transceiver Modules and Modems
SN802GRC-4DM-X
RF and Wireless - RF Transceiver Modules and Modems SN802GRC-4DM-X
RF TXRX MOD WIFI CHIP DIN RAIL

RF TXRX MOD WIFI CHIP DIN RAIL

Supplier's Site
RF Transceiver Modules and Modems - SN802GRC-4DM-X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
SN802GRC-4DM-X
RF Transceiver Modules and Modems SN802GRC-4DM-X
WiFi 802.11b/g/n Transceiver Module 2.401GHz ~ 2.474GHz Integrated, Chip DIN Rail

WiFi 802.11b/g/n Transceiver Module 2.401GHz ~ 2.474GHz Integrated, Chip DIN Rail

Buy Now

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Modules RF Transceivers RF Transceivers
Product Number 1235693-SN802GRC-4DM-X SN802GRC-4DM-X SN802GRC-4DM-X
Product Name RF/IF and RFID - RF Transceiver Modules and Modems RF and Wireless - RF Transceiver Modules and Modems RF Transceiver Modules and Modems
Device Type Rec-Trans
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 2401 to 2474 MHz 2401 to 2474 MHz 2401 to 2474 MHz
Sensitivity -92 dBm -92 dBm -92 dBm
Unlock Full Specs
to access all available technical data

Similar Products

8.5 - 10.5 GHz 2 Watt Transmit / Receive Module - QPF5002 - Qorvo
Specs
Device Type Rec-Trans
Applications Military / Defense
Features RoHS
View Details
RF Modules - 2251585 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Sensitivity -116 dBm
Output Power 23 dBm
View Details
802.11ac Dual-Band 2Tx2R WiFi + Bluetooth v4.2 USB Combo Module - IGX-UACF1-9379b7-BT - Intelligraphics, Inc.
Specs
RF Modulation FHSS, GFSK, DPSK, DQPSK
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F)
Operating Frequency 2400 to 5845 MHz
View Details