Murata Electronics Filters - Ceramic Filters SFTLF10M7GA00-B0

Description
Win Source Part Number: 1277174-SFTLF10M7GA0 0-B0 Category: Filters>Ceramic Filters Series: CERAFIL®, SFTLF Package: Bulk Standard Package: 500 Impedance: 330Ohm Frequency: 10.7MHz Center Insertion Loss: 6dB Filter Type: FM Height (Max): 0.283" (7.20mm) Bandwidth: 230 kHz Mounting Type: Through Hole Package / Case: 3-SIP, 2.50mm pitch Dimension: 0.276" L x 0.118" W (7.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8543.70.9860 Mfr: Murata Electronics Base Product Number: SFTLF Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1277174-SFTLF10M7GA0 0-B0 Category: Filters>Ceramic Filters Series: CERAFIL®, SFTLF Package: Bulk Standard Package: 500 Impedance: 330Ohm Frequency: 10.7MHz Center Insertion Loss: 6dB Filter Type: FM Height (Max): 0.283" (7.20mm) Bandwidth: 230 kHz Mounting Type: Through Hole Package / Case: 3-SIP, 2.50mm pitch Dimension: 0.276" L x 0.118" W (7.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8543.70.9860 Mfr: Murata Electronics Base Product Number: SFTLF Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Ceramic Filters - 1277174-SFTLF10M7GA00-B0 - Win Source Electronics
Laguna Hills, CA, United States
Filters - Ceramic Filters
1277174-SFTLF10M7GA00-B0
Filters - Ceramic Filters 1277174-SFTLF10M7GA00-B0
Win Source Part Number: 1277174-SFTLF10M7GA0 0-B0 Category: Filters>Ceramic Filters Series: CERAFIL®, SFTLF Package: Bulk Standard Package: 500 Impedance: 330Ohm Frequency: 10.7MHz Center Insertion Loss: 6dB Filter Type: FM Height (Max): 0.283" (7.20mm) Bandwidth: 230 kHz Mounting Type: Through Hole Package / Case: 3-SIP, 2.50mm pitch Dimension: 0.276" L x 0.118" W (7.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8543.70.9860 Mfr: Murata Electronics Base Product Number: SFTLF Product Status: Obsolete

Win Source Part Number: 1277174-SFTLF10M7GA00-B0
Category: Filters>Ceramic Filters
Series: CERAFIL®, SFTLF
Package: Bulk
Standard Package: 500
Impedance: 330Ohm
Frequency: 10.7MHz Center
Insertion Loss: 6dB
Filter Type: FM
Height (Max): 0.283" (7.20mm)
Bandwidth: 230 kHz
Mounting Type: Through Hole
Package / Case: 3-SIP, 2.50mm pitch
Dimension: 0.276" L x 0.118" W (7.00mm x 3.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8543.70.9860
Mfr: Murata Electronics
Base Product Number: SFTLF
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1277174-SFTLF10M7GA00-B0
Product Name Filters - Ceramic Filters
Unlock Full Specs
to access all available technical data