Win Source Part Number: 982867-SFSKA5M50CF00
Category: Filters>Ceramic Filters
Series: CERAFIL®, SFSKA
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Impedance: 600Ohm
Frequency: 5.5MHz Center
Insertion Loss: 6dB
Filter Type: Discriminator
Height (Max): 0.079" (2.00mm)
Bandwidth: 60 kHz
Package / Case: 6-SMD, No Lead
Dimension: 0.335" L x 0.150" W (8.50mm x 3.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8543.70.9860
Mfr: Murata Electronics
Other Names: 490-8574-6,SFSKA5M50
Base Product Number: SFSKA
Product Status: Obsolete
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 982867-SFSKA5M50CF00-R3 |
| Product Name | Filters - Ceramic Filters |