Win Source Part Number: 1277172-SFSCE10M7WF0
Category: Filters>Ceramic Filters
Series: SFSCE
Package: Tape & Reel
Standard Package: 1,500
Mounting: SMD (SMT)
Impedance: 470Ohm
Frequency: 10.7MHz Center
Insertion Loss: 6dB
Filter Type: FM
Height (Max): 0.039" (1.00mm)
Bandwidth: 325 kHz
Package / Case: 1715 (4538 Metric), 4 PC Pad
Dimension: 0.177" L x 0.150" W (4.50mm x 3.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8543.70.9860
Mfr: Murata Electronics
Other Names: 490-4677-6,SFSCE10M7
Base Product Number: SFSCE
Product Status: Obsolete
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1277172-SFSCE10M7WF05-R0 |
| Product Name | Filters - Ceramic Filters |