Murata Electronics EMI / RFI Components - SFPKA455KE4A-R1 SFPKA455KE4A-R1

Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1092494-SFPKA455KE4A -R1 Impedance: 1.5 kΩ Resistance: 1.5 kΩ Categories: EMI / RFI Components Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 80 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -20 °C
Request a Quote
Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1092494-SFPKA455KE4A -R1 Impedance: 1.5 kΩ Resistance: 1.5 kΩ Categories: EMI / RFI Components Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 80 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -20 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
EMI / RFI Components - SFPKA455KE4A-R1 - 1092494-SFPKA455KE4A-R1 - Win Source Electronics
Laguna Hills, CA, United States
EMI / RFI Components - SFPKA455KE4A-R1
1092494-SFPKA455KE4A-R1
EMI / RFI Components - SFPKA455KE4A-R1 1092494-SFPKA455KE4A-R1
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1092494-SFPKA455KE4A -R1 Impedance: 1.5 kΩ Resistance: 1.5 kΩ Categories: EMI / RFI Components Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 80 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -20 °C

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1092494-SFPKA455KE4A-R1
Impedance: 1.5 kΩ
Resistance: 1.5 kΩ
Categories: EMI / RFI Components
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 80 °C
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -20 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1092494-SFPKA455KE4A-R1
Product Name EMI / RFI Components - SFPKA455KE4A-R1
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-245 5315TC-245XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details
RF/IF and RFID - 123318-AS3910-BQFT-100 - Win Source Electronics
Specs
Frequency 1.36E7 Hz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details