Murata Electronics Filters - Ceramic Filters SFELF10M7FAA0-A0

Description
Win Source Part Number: 1277175-SFELF10M7FAA 0-A0 Category: Filters>Ceramic Filters Series: CERAFIL®, SFELF Package: Cut Tape (CT) Standard Package: 1,500 Impedance: 330Ohm Frequency: 10.7MHz Center Insertion Loss: 2.5dB Filter Type: FM Height (Max): 0.283" (7.20mm) Bandwidth: 280 kHz Mounting Type: Through Hole Package / Case: 3-SIP, 2.50mm pitch Dimension: 0.276" L x 0.118" W (7.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: Not Applicable REACH Status: REACH Affected HTSUS: 8543.70.9860 Mfr: Murata Electronics Other Names: 490-8570-1,490-8570- 2,490-8570-3,SFELF10 M7FAA0-A0,490-8570-6 INACTIVE,490-8570-2, 490-8570-6,490-8570- 6 Base Product Number: SFELF Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1277175-SFELF10M7FAA 0-A0 Category: Filters>Ceramic Filters Series: CERAFIL®, SFELF Package: Cut Tape (CT) Standard Package: 1,500 Impedance: 330Ohm Frequency: 10.7MHz Center Insertion Loss: 2.5dB Filter Type: FM Height (Max): 0.283" (7.20mm) Bandwidth: 280 kHz Mounting Type: Through Hole Package / Case: 3-SIP, 2.50mm pitch Dimension: 0.276" L x 0.118" W (7.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: Not Applicable REACH Status: REACH Affected HTSUS: 8543.70.9860 Mfr: Murata Electronics Other Names: 490-8570-1,490-8570- 2,490-8570-3,SFELF10 M7FAA0-A0,490-8570-6 INACTIVE,490-8570-2, 490-8570-6,490-8570- 6 Base Product Number: SFELF Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Ceramic Filters - 1277175-SFELF10M7FAA0-A0 - Win Source Electronics
Laguna Hills, CA, United States
Filters - Ceramic Filters
1277175-SFELF10M7FAA0-A0
Filters - Ceramic Filters 1277175-SFELF10M7FAA0-A0
Win Source Part Number: 1277175-SFELF10M7FAA 0-A0 Category: Filters>Ceramic Filters Series: CERAFIL®, SFELF Package: Cut Tape (CT) Standard Package: 1,500 Impedance: 330Ohm Frequency: 10.7MHz Center Insertion Loss: 2.5dB Filter Type: FM Height (Max): 0.283" (7.20mm) Bandwidth: 280 kHz Mounting Type: Through Hole Package / Case: 3-SIP, 2.50mm pitch Dimension: 0.276" L x 0.118" W (7.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: Not Applicable REACH Status: REACH Affected HTSUS: 8543.70.9860 Mfr: Murata Electronics Other Names: 490-8570-1,490-8570- 2,490-8570-3,SFELF10 M7FAA0-A0,490-8570-6 INACTIVE,490-8570-2, 490-8570-6,490-8570- 6 Base Product Number: SFELF Product Status: Obsolete

Win Source Part Number: 1277175-SFELF10M7FAA0-A0
Category: Filters>Ceramic Filters
Series: CERAFIL®, SFELF
Package: Cut Tape (CT)
Standard Package: 1,500
Impedance: 330Ohm
Frequency: 10.7MHz Center
Insertion Loss: 2.5dB
Filter Type: FM
Height (Max): 0.283" (7.20mm)
Bandwidth: 280 kHz
Mounting Type: Through Hole
Package / Case: 3-SIP, 2.50mm pitch
Dimension: 0.276" L x 0.118" W (7.00mm x 3.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: Not Applicable
REACH Status: REACH Affected
HTSUS: 8543.70.9860
Mfr: Murata Electronics
Other Names: 490-8570-1,490-8570-2,490-8570-3,SFELF10M7FAA0-A0,490-8570-6INACTIVE,490-8570-2,490-8570-6,490-8570-6
Base Product Number: SFELF
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1277175-SFELF10M7FAA0-A0
Product Name Filters - Ceramic Filters
Unlock Full Specs
to access all available technical data

Similar Products