Murata Electronics EMI / RFI Components - SFELF10M7FA-00-A0 SFELF10M7FA-00-A0

Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1157088-SFELF10M7FA- 00-A0 Length: 7.0104 mm Impedance: 330 Ω Frequency: 10.7 MHz Composition: Ceramic Height: 8.9916 mm Bandwidth: 280 kHz Number of Pins: 3 Width: 2.9972 mm Categories: EMI / RFI Components Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Compliant Radiation Hardening: No Insertion Loss (dB): 4 dB
Request a Quote
Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1157088-SFELF10M7FA- 00-A0 Length: 7.0104 mm Impedance: 330 Ω Frequency: 10.7 MHz Composition: Ceramic Height: 8.9916 mm Bandwidth: 280 kHz Number of Pins: 3 Width: 2.9972 mm Categories: EMI / RFI Components Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Compliant Radiation Hardening: No Insertion Loss (dB): 4 dB
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
EMI / RFI Components - SFELF10M7FA-00-A0 - 1157088-SFELF10M7FA-00-A0 - Win Source Electronics
Laguna Hills, CA, United States
EMI / RFI Components - SFELF10M7FA-00-A0
1157088-SFELF10M7FA-00-A0
EMI / RFI Components - SFELF10M7FA-00-A0 1157088-SFELF10M7FA-00-A0
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1157088-SFELF10M7FA- 00-A0 Length: 7.0104 mm Impedance: 330 Ω Frequency: 10.7 MHz Composition: Ceramic Height: 8.9916 mm Bandwidth: 280 kHz Number of Pins: 3 Width: 2.9972 mm Categories: EMI / RFI Components Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Compliant Radiation Hardening: No Insertion Loss (dB): 4 dB

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1157088-SFELF10M7FA-00-A0
Length: 7.0104 mm
Impedance: 330 Ω
Frequency: 10.7 MHz
Composition: Ceramic
Height: 8.9916 mm
Bandwidth: 280 kHz
Number of Pins: 3
Width: 2.9972 mm
Categories: EMI / RFI Components
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Insertion Loss (dB): 4 dB

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1157088-SFELF10M7FA-00-A0
Product Name EMI / RFI Components - SFELF10M7FA-00-A0
Frequency 1.07E7 Hz
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-105 5315TC-105XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF/IF and RFID - RFID Transponders, Tags - 1200185-AS3956-ATDM-I3 - Win Source Electronics
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC1024-MV110 - LEGIC Identsystems
Specs
Frequency 1.36E7 Hz
Memory 7552 bits
Reading Speed 26.48 kbps
View Details