Win Source Part Number: 1277178-SFELA10M7HA0
Category: Filters>Ceramic Filters
Series: CERAFIL®, SFELF
Package: Bulk
Standard Package: 500
Impedance: 330Ohm
Frequency: 10.7MHz Center
Insertion Loss: 7dB
Filter Type: FM
Height (Max): 0.354" (9.00mm)
Bandwidth: 180 kHz
Mounting Type: Through Hole
Package / Case: 3-SIP, 2.50mm pitch
Dimension: 0.276" L x 0.118" W (7.00mm x 3.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8543.70.9860
Mfr: Murata Electronics
Other Names: SFE10.7MS3-A,490-123
Base Product Number: SFELA
Product Status: Obsolete
RoHS Status: RoHS non-compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1277178-SFELA10M7HA00-B0 |
| Product Name | Filters - Ceramic Filters |