Murata Electronics Filters - Ceramic Filters SFELA10M7DF00-B0

Description
Win Source Part Number: 1277176-SFELA10M7DF0 0-B0 Category: Filters>Ceramic Filters Series: CERAFIL®, SFELF Package: Bulk Standard Package: 500 Impedance: 470Ohm Frequency: 10.7MHz Center Insertion Loss: 3dB Filter Type: FM Height (Max): 0.354" (9.00mm) Bandwidth: 175 kHz Mounting Type: Through Hole Package / Case: 3-SIP, 2.50mm pitch Dimension: 0.276" L x 0.118" W (7.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8543.70.9860 Mfr: Murata Electronics Other Names: 490-1233,SFE10.7MA19 Base Product Number: SFELA Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1277176-SFELA10M7DF0 0-B0 Category: Filters>Ceramic Filters Series: CERAFIL®, SFELF Package: Bulk Standard Package: 500 Impedance: 470Ohm Frequency: 10.7MHz Center Insertion Loss: 3dB Filter Type: FM Height (Max): 0.354" (9.00mm) Bandwidth: 175 kHz Mounting Type: Through Hole Package / Case: 3-SIP, 2.50mm pitch Dimension: 0.276" L x 0.118" W (7.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8543.70.9860 Mfr: Murata Electronics Other Names: 490-1233,SFE10.7MA19 Base Product Number: SFELA Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Ceramic Filters - 1277176-SFELA10M7DF00-B0 - Win Source Electronics
Laguna Hills, CA, United States
Filters - Ceramic Filters
1277176-SFELA10M7DF00-B0
Filters - Ceramic Filters 1277176-SFELA10M7DF00-B0
Win Source Part Number: 1277176-SFELA10M7DF0 0-B0 Category: Filters>Ceramic Filters Series: CERAFIL®, SFELF Package: Bulk Standard Package: 500 Impedance: 470Ohm Frequency: 10.7MHz Center Insertion Loss: 3dB Filter Type: FM Height (Max): 0.354" (9.00mm) Bandwidth: 175 kHz Mounting Type: Through Hole Package / Case: 3-SIP, 2.50mm pitch Dimension: 0.276" L x 0.118" W (7.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8543.70.9860 Mfr: Murata Electronics Other Names: 490-1233,SFE10.7MA19 Base Product Number: SFELA Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1277176-SFELA10M7DF00-B0
Category: Filters>Ceramic Filters
Series: CERAFIL®, SFELF
Package: Bulk
Standard Package: 500
Impedance: 470Ohm
Frequency: 10.7MHz Center
Insertion Loss: 3dB
Filter Type: FM
Height (Max): 0.354" (9.00mm)
Bandwidth: 175 kHz
Mounting Type: Through Hole
Package / Case: 3-SIP, 2.50mm pitch
Dimension: 0.276" L x 0.118" W (7.00mm x 3.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8543.70.9860
Mfr: Murata Electronics
Other Names: 490-1233,SFE10.7MA19
Base Product Number: SFELA
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1277176-SFELA10M7DF00-B0
Product Name Filters - Ceramic Filters
Unlock Full Specs
to access all available technical data