Murata Electronics Ceramic Filters - SFECV10M7JA00-R0 SFECV10M7JA00-R0

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1247983-SFECV10M7JA0 0-R0 Series: CERAFIL, SFECV Packaging: Reel - TR Package: 2706 (6915 Metric), 3 PC Pad Mounting: SMD Impedance: 330 Ohm Frequency: 10.7MHz Center Insertion Loss: 5.5dB Filter Type: FM Size: 0.272" L x 0.059" W (6.90mm x 1.50mm) Bandwidth: 150kHz Family Name: SFECV Categories: Filters Manufacturer Homepage: www.murata.com Height (Maximum): 0.067" (1.70mm) Alternative Parts (Cross-Reference): SFECV10M7JA00; Introduction Date: May 19, 2008 Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1247983-SFECV10M7JA0 0-R0 Series: CERAFIL, SFECV Packaging: Reel - TR Package: 2706 (6915 Metric), 3 PC Pad Mounting: SMD Impedance: 330 Ohm Frequency: 10.7MHz Center Insertion Loss: 5.5dB Filter Type: FM Size: 0.272" L x 0.059" W (6.90mm x 1.50mm) Bandwidth: 150kHz Family Name: SFECV Categories: Filters Manufacturer Homepage: www.murata.com Height (Maximum): 0.067" (1.70mm) Alternative Parts (Cross-Reference): SFECV10M7JA00; Introduction Date: May 19, 2008 Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Ceramic Filters - SFECV10M7JA00-R0
SFECV10M7JA00-R0
Ceramic Filters - SFECV10M7JA00-R0 SFECV10M7JA00-R0
Manufacturer: Murata Electronics North America Win Source Part Number: 1247983-SFECV10M7JA0 0-R0 Series: CERAFIL, SFECV Packaging: Reel - TR Package: 2706 (6915 Metric), 3 PC Pad Mounting: SMD Impedance: 330 Ohm Frequency: 10.7MHz Center Insertion Loss: 5.5dB Filter Type: FM Size: 0.272" L x 0.059" W (6.90mm x 1.50mm) Bandwidth: 150kHz Family Name: SFECV Categories: Filters Manufacturer Homepage: www.murata.com Height (Maximum): 0.067" (1.70mm) Alternative Parts (Cross-Reference): SFECV10M7JA00; Introduction Date: May 19, 2008 Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 1247983-SFECV10M7JA00-R0
Series: CERAFIL, SFECV
Packaging: Reel - TR
Package: 2706 (6915 Metric), 3 PC Pad
Mounting: SMD
Impedance: 330 Ohm
Frequency: 10.7MHz Center
Insertion Loss: 5.5dB
Filter Type: FM
Size: 0.272" L x 0.059" W (6.90mm x 1.50mm)
Bandwidth: 150kHz
Family Name: SFECV
Categories: Filters
Manufacturer Homepage: www.murata.com
Height (Maximum): 0.067" (1.70mm)
Alternative Parts (Cross-Reference): SFECV10M7JA00;
Introduction Date: May 19, 2008
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Ceramic Filters - 490-1230-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Filters
490-1230-2-ND
Ceramic Filters 490-1230-2-ND
10.7MHz Center FM Ceramic Filter 150kHz 330Ohm 2706 (6915 Metric), 3 PC Pad

10.7MHz Center FM Ceramic Filter 150kHz 330Ohm 2706 (6915 Metric), 3 PC Pad

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number SFECV10M7JA00-R0 490-1230-2-ND
Product Name Ceramic Filters - SFECV10M7JA00-R0 Ceramic Filters
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

RF Band Pass Filter - UIYBPF10016A - UIY Inc.
Specs
Filter Type Bandpass
Operating Temperature -30 to 70 C (-22 to 158 F)
Fc 18000 MHz
View Details
Band Pass Filter - 5o2664640 - 5o.com
Specs
Filter Type Bandpass
Operating Temperature -30 to 70 C (-22 to 158 F)
Fc 863 to 928 MHz
View Details
RF Filters - 2312-QPQ1905SRTR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 2414 MHz
View Details
WiFi Cavity Band Pass Filter - AB2061B623 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2062 MHz
Bandwidth 12000 kHz
View Details