Murata Electronics Filters - Ceramic Filters SFECF10M7HA00-R0

Description
Win Source Part Number: 1121254-SFECF10M7HA0 0-R0 Category: Filters>Ceramic Filters Series: CERAFIL®, SFECF Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Impedance: 330Ohm Frequency: 10.7MHz Center Insertion Loss: 4dB Filter Type: FM Height (Max): 0.055" (1.40mm) Bandwidth: 180 kHz Package / Case: 1412 (3531 Metric), 6 PC Pad Dimension: 0.136" L x 0.122" W (3.45mm x 3.10mm) Alternative Parts (Cross-Reference): SFECF10M7HA00-R0.; SFECF10M7HA00R0; ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.60.0050 Mfr: Murata Electronics Other Names: 490-4682-6,490-4682- 2,490-4682-1,SFECF10 M7HA00R0 Base Product Number: SFECF Product Status: Last Time Buy
Request a Quote Datasheet
Description
Win Source Part Number: 1121254-SFECF10M7HA0 0-R0 Category: Filters>Ceramic Filters Series: CERAFIL®, SFECF Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Impedance: 330Ohm Frequency: 10.7MHz Center Insertion Loss: 4dB Filter Type: FM Height (Max): 0.055" (1.40mm) Bandwidth: 180 kHz Package / Case: 1412 (3531 Metric), 6 PC Pad Dimension: 0.136" L x 0.122" W (3.45mm x 3.10mm) Alternative Parts (Cross-Reference): SFECF10M7HA00-R0.; SFECF10M7HA00R0; ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.60.0050 Mfr: Murata Electronics Other Names: 490-4682-6,490-4682- 2,490-4682-1,SFECF10 M7HA00R0 Base Product Number: SFECF Product Status: Last Time Buy
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Ceramic Filters - 1121254-SFECF10M7HA00-R0 - Win Source Electronics
Laguna Hills, CA, United States
Filters - Ceramic Filters
1121254-SFECF10M7HA00-R0
Filters - Ceramic Filters 1121254-SFECF10M7HA00-R0
Win Source Part Number: 1121254-SFECF10M7HA0 0-R0 Category: Filters>Ceramic Filters Series: CERAFIL®, SFECF Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Impedance: 330Ohm Frequency: 10.7MHz Center Insertion Loss: 4dB Filter Type: FM Height (Max): 0.055" (1.40mm) Bandwidth: 180 kHz Package / Case: 1412 (3531 Metric), 6 PC Pad Dimension: 0.136" L x 0.122" W (3.45mm x 3.10mm) Alternative Parts (Cross-Reference): SFECF10M7HA00-R0.; SFECF10M7HA00R0; ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.60.0050 Mfr: Murata Electronics Other Names: 490-4682-6,490-4682- 2,490-4682-1,SFECF10 M7HA00R0 Base Product Number: SFECF Product Status: Last Time Buy

Win Source Part Number: 1121254-SFECF10M7HA00-R0
Category: Filters>Ceramic Filters
Series: CERAFIL®, SFECF
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Impedance: 330Ohm
Frequency: 10.7MHz Center
Insertion Loss: 4dB
Filter Type: FM
Height (Max): 0.055" (1.40mm)
Bandwidth: 180 kHz
Package / Case: 1412 (3531 Metric), 6 PC Pad
Dimension: 0.136" L x 0.122" W (3.45mm x 3.10mm)
Alternative Parts (Cross-Reference): SFECF10M7HA00-R0.; SFECF10M7HA00R0;
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.60.0050
Mfr: Murata Electronics
Other Names: 490-4682-6,490-4682-2,490-4682-1,SFECF10M7HA00R0
Base Product Number: SFECF
Product Status: Last Time Buy

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1121254-SFECF10M7HA00-R0
Product Name Filters - Ceramic Filters
Unlock Full Specs
to access all available technical data