Win Source Part Number: 1277180-SFECF10M7DF0
Category: Filters>Ceramic Filters
Series: CERAFIL®, SFECF
Package: Tape & Reel (TR)
Standard Package: 2,000
Mounting: SMD (SMT)
Impedance: 330Ohm
Frequency: 10.7MHz Center
Insertion Loss: 6dB
Filter Type: FM
Height (Max): 0.055" (1.40mm)
Bandwidth: 150 kHz
Package / Case: 1412 (3531 Metric), 6 PC Pad
Dimension: 0.136" L x 0.122" W (3.45mm x 3.10mm)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8543.70.9860
Mfr: Murata Electronics
Base Product Number: SFECF
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1277180-SFECF10M7DF0021-R0 |
| Product Name | Filters - Ceramic Filters |