Win Source Part Number: 1383416-SFECF10M7DA0
Category: Filters>Ceramic Filters
Series: CERAFIL®, SFECF
Package: Tape & Reel
Size / Dimension: 0.136" L x 0.122" W (3.45mm x 3.10mm)
Impedance: 330Ohm
Frequency: 10.7MHz Center
Insertion Loss: 3dB
Filter Type: Band Pass
Height (Max): 0.055" (1.40mm)
Bandwidth: 420 kHz
Mounting Type: Surface Mount
Package / Case: 1412 (3531 Metric), 6 PC Pad
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
HTSUS: 8548.00.0000
Mfr: Murata Electronics North America
Product Status: Last Time Buy
Moisture Sensitivity Level (MSL): 2A (4 Weeks)
Standard Package: 2,000 pcs
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1383416-SFECF10M7DA0001-R0 |
| Product Name | Filters - Ceramic Filters |