Murata Electronics Filters - SAW Filters SF2316H

Description
Win Source Part Number: 1275904-SF2316H Category: Filters>SAW Filters Package: Tape & Reel Applications: GPS Standard Package: 2,000 Mounting: SMD (SMT) Insertion Loss: 1.8dB Height (Max): 0.030" (0.75mm) Bandwidth: 46.79MHz Frequency - Center: 1.583GHz Package / Case: 4-SMD, No Lead Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0080 Mfr: Murata Electronics Other Names: 490-16127-6,490-1612 7-1,490-16127-2 Base Product Number: SF23 Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 1275904-SF2316H Category: Filters>SAW Filters Package: Tape & Reel Applications: GPS Standard Package: 2,000 Mounting: SMD (SMT) Insertion Loss: 1.8dB Height (Max): 0.030" (0.75mm) Bandwidth: 46.79MHz Frequency - Center: 1.583GHz Package / Case: 4-SMD, No Lead Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0080 Mfr: Murata Electronics Other Names: 490-16127-6,490-1612 7-1,490-16127-2 Base Product Number: SF23 Product Status: Obsolete
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Filters - SAW Filters
1275904-SF2316H
Filters - SAW Filters 1275904-SF2316H
Win Source Part Number: 1275904-SF2316H Category: Filters>SAW Filters Package: Tape & Reel Applications: GPS Standard Package: 2,000 Mounting: SMD (SMT) Insertion Loss: 1.8dB Height (Max): 0.030" (0.75mm) Bandwidth: 46.79MHz Frequency - Center: 1.583GHz Package / Case: 4-SMD, No Lead Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0080 Mfr: Murata Electronics Other Names: 490-16127-6,490-1612 7-1,490-16127-2 Base Product Number: SF23 Product Status: Obsolete

Win Source Part Number: 1275904-SF2316H
Category: Filters>SAW Filters
Package: Tape & Reel
Applications: GPS
Standard Package: 2,000
Mounting: SMD (SMT)
Insertion Loss: 1.8dB
Height (Max): 0.030" (0.75mm)
Bandwidth: 46.79MHz
Frequency - Center: 1.583GHz
Package / Case: 4-SMD, No Lead
Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.60.0080
Mfr: Murata Electronics
Other Names: 490-16127-6,490-16127-1,490-16127-2
Base Product Number: SF23
Product Status: Obsolete

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Electronic Filters
Product Number 1275904-SF2316H
Product Name Filters - SAW Filters
Filter Category SAW Filter
Unlock Full Specs
to access all available technical data

Similar Products

Active Filters - 1898463 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low pass filter
Standards and Certifications RoHS
View Details
SAW Filters - 2312-QPQ1065TR7TR-ND - DigiKey
Specs
Filter Category SAW Filter
Applications General
Fc 1.62E6 kHz
View Details
Interface - Filters - Active - ML6426CS4X - Lingto Electronic Limited
Specs
Filter Category Active Filter
Filter Type Low Pass; Band Pass; Band Pass, Low Pass
Fc 30000 kHz
View Details
SAW Filters - 478-SF14-2593M5UUB1TR-ND - DigiKey
Specs
Filter Category SAW Filter
Applications General
Package Type 5-SMD, No Lead
View Details
2 suppliers