Murata Electronics Filters - SAW Filters SF2294E

Description
Win Source Part Number: 988241-SF2294E Category: Filters>SAW Filters Package: Tape & Reel Applications: General Purpose Standard Package: 500 Mounting: SMD (SMT) Insertion Loss: 2.7dB Height (Max): 0.054" (1.38mm) Bandwidth: 5MHz Frequency - Center: 922.5MHz Package / Case: 6-SMD, No Lead Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0080 Mfr: Murata Electronics Other Names: 490-16129-6,490-1612 9-1,490-16129-2 Base Product Number: SF22 Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 988241-SF2294E Category: Filters>SAW Filters Package: Tape & Reel Applications: General Purpose Standard Package: 500 Mounting: SMD (SMT) Insertion Loss: 2.7dB Height (Max): 0.054" (1.38mm) Bandwidth: 5MHz Frequency - Center: 922.5MHz Package / Case: 6-SMD, No Lead Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0080 Mfr: Murata Electronics Other Names: 490-16129-6,490-1612 9-1,490-16129-2 Base Product Number: SF22 Product Status: Obsolete
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Filters - SAW Filters
988241-SF2294E
Filters - SAW Filters 988241-SF2294E
Win Source Part Number: 988241-SF2294E Category: Filters>SAW Filters Package: Tape & Reel Applications: General Purpose Standard Package: 500 Mounting: SMD (SMT) Insertion Loss: 2.7dB Height (Max): 0.054" (1.38mm) Bandwidth: 5MHz Frequency - Center: 922.5MHz Package / Case: 6-SMD, No Lead Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0080 Mfr: Murata Electronics Other Names: 490-16129-6,490-1612 9-1,490-16129-2 Base Product Number: SF22 Product Status: Obsolete

Win Source Part Number: 988241-SF2294E
Category: Filters>SAW Filters
Package: Tape & Reel
Applications: General Purpose
Standard Package: 500
Mounting: SMD (SMT)
Insertion Loss: 2.7dB
Height (Max): 0.054" (1.38mm)
Bandwidth: 5MHz
Frequency - Center: 922.5MHz
Package / Case: 6-SMD, No Lead
Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.60.0080
Mfr: Murata Electronics
Other Names: 490-16129-6,490-16129-1,490-16129-2
Base Product Number: SF22
Product Status: Obsolete

Buy Now
922.5MHZ EMI RFI Filter - 836-SF2294E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
922.5MHZ EMI RFI Filter
836-SF2294E
922.5MHZ EMI RFI Filter 836-SF2294E
FILTER SAW 922.5MHZ 6SMD Product overview: SF2294E from Murata Electronics is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 922.5MHZ. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 922.5MHZ, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-SF2294E can be used for catalog matching and distributor lookup.

FILTER SAW 922.5MHZ 6SMD Product overview: SF2294E from Murata Electronics is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 922.5MHZ. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 922.5MHZ, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-SF2294E can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Electronic Filters IC Electronic Filters
Product Number 988241-SF2294E 836-SF2294E
Product Name Filters - SAW Filters 922.5MHZ EMI RFI Filter
Filter Category SAW Filter Active Filter
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Filters - Active - MAX280CWE - Lingto Electronic Limited
Specs
Filter Category Active Filter
Filter Type Low Pass; Butterworth, Low Pass Switched Capacitor
Fc 20 kHz
View Details
Active Filters - 1913997 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low pass filter
Standards and Certifications RoHS
View Details
50Ohm EMI RFI Filter - 844-885136 - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
View Details
EMI RFI Filter - 836-SF14-1842M5UB00 - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
View Details