Murata Electronics Filters - SAW Filters SF2289C

Description
Win Source Part Number: 1275894-SF2289C Category: Filters>SAW Filters Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 500 Mounting: SMD (SMT) Insertion Loss: 6.5dB Height (Max): 0.067" (1.70mm) Frequency - Center: 155MHz Package / Case: 8-SMD, No Lead Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0080 Mfr: Murata Electronics Base Product Number: SF22 Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 1275894-SF2289C Category: Filters>SAW Filters Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 500 Mounting: SMD (SMT) Insertion Loss: 6.5dB Height (Max): 0.067" (1.70mm) Frequency - Center: 155MHz Package / Case: 8-SMD, No Lead Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0080 Mfr: Murata Electronics Base Product Number: SF22 Product Status: Obsolete
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Filters - SAW Filters
1275894-SF2289C
Filters - SAW Filters 1275894-SF2289C
Win Source Part Number: 1275894-SF2289C Category: Filters>SAW Filters Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 500 Mounting: SMD (SMT) Insertion Loss: 6.5dB Height (Max): 0.067" (1.70mm) Frequency - Center: 155MHz Package / Case: 8-SMD, No Lead Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0080 Mfr: Murata Electronics Base Product Number: SF22 Product Status: Obsolete

Win Source Part Number: 1275894-SF2289C
Category: Filters>SAW Filters
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 500
Mounting: SMD (SMT)
Insertion Loss: 6.5dB
Height (Max): 0.067" (1.70mm)
Frequency - Center: 155MHz
Package / Case: 8-SMD, No Lead
Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.60.0080
Mfr: Murata Electronics
Base Product Number: SF22
Product Status: Obsolete

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Electronic Filters
Product Number 1275894-SF2289C
Product Name Filters - SAW Filters
Filter Category SAW Filter
Unlock Full Specs
to access all available technical data

Similar Products

Active Filters - 1915027P - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low Pass Filter
Filter Class Switched Capacitor
View Details
Interface - Filters - Active - PEMI8CSP/RT/P135 - Lingto Electronic Limited
Specs
Filter Category Active Filter
View Details
EMI RFI Filter - 844-QM23240TR13 - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
Package Type Reel
View Details
Seismic Total-s (multi-channel) - CS5376A - Cirrus Logic, Inc.
Specs
Filter Category Active Filter
Supply Voltage (VS) 3.3 to 5 volts
Package Type TQFP
View Details