Murata Electronics 1600MHz 40MHz EMI RFI Filter SF2251E

Description
Signal Conditioning 1600MHz BW=40MHz Product overview: SF2251E from Murata Electronics is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1600MHz, 40MHz. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 1600MHz, 40MHz, EMI RFI Filter, RF Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 844-SF2251E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Signal Conditioning 1600MHz BW=40MHz Product overview: SF2251E from Murata Electronics is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1600MHz, 40MHz. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 1600MHz, 40MHz, EMI RFI Filter, RF Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 844-SF2251E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1600MHz 40MHz EMI RFI Filter - 844-SF2251E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1600MHz 40MHz EMI RFI Filter
844-SF2251E
1600MHz 40MHz EMI RFI Filter 844-SF2251E
Signal Conditioning 1600MHz BW=40MHz Product overview: SF2251E from Murata Electronics is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1600MHz, 40MHz. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 1600MHz, 40MHz, EMI RFI Filter, RF Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 844-SF2251E can be used for catalog matching and distributor lookup.

Signal Conditioning 1600MHz BW=40MHz Product overview: SF2251E from Murata Electronics is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1600MHz, 40MHz. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 1600MHz, 40MHz, EMI RFI Filter, RF Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 844-SF2251E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Electronic Filters
Product Number 844-SF2251E
Product Name 1600MHz 40MHz EMI RFI Filter
Filter Category Active Filter
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Filters - Active - MAX268BCWG+ - Lingto Electronic Limited
Specs
Filter Category Active Filter
Filter Type Band Pass; Band Pass
Fc 140 kHz
View Details
Active Filters - 1923354 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low Pass Filter
Filter Class Switched Capacitor
View Details
3.7 - 3.98 GHz 5G BAW Filter Module - QPQ3509 - Qorvo
Specs
Filter Category BAW Filter
Filter Type Band Pass
Applications Infrastructure
View Details
SAW Filters - 535-AFII-SW-0031-TDKR-ND - DigiKey
Specs
Filter Category SAW Filter
Applications General; Remote Control
Fc 866500 kHz
View Details