Murata Electronics Filters - SAW Filters SF2244A

Description
Win Source Part Number: 1275908-SF2244A Category: Filters>SAW Filters Package: Bulk Applications: General Purpose Standard Package: 1 Mounting: SMD (SMT) Insertion Loss: 10dB Height (Max): 0.079" (2.00mm) Bandwidth: 5.1MHz Frequency - Center: 225MHz Package / Case: 10-SMD, No Lead Dimension: 0.524" L x 0.256" W (13.30mm x 6.50mm) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0080 Mfr: Murata Electronics Base Product Number: SF22 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1275908-SF2244A Category: Filters>SAW Filters Package: Bulk Applications: General Purpose Standard Package: 1 Mounting: SMD (SMT) Insertion Loss: 10dB Height (Max): 0.079" (2.00mm) Bandwidth: 5.1MHz Frequency - Center: 225MHz Package / Case: 10-SMD, No Lead Dimension: 0.524" L x 0.256" W (13.30mm x 6.50mm) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0080 Mfr: Murata Electronics Base Product Number: SF22 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Filters - SAW Filters
1275908-SF2244A
Filters - SAW Filters 1275908-SF2244A
Win Source Part Number: 1275908-SF2244A Category: Filters>SAW Filters Package: Bulk Applications: General Purpose Standard Package: 1 Mounting: SMD (SMT) Insertion Loss: 10dB Height (Max): 0.079" (2.00mm) Bandwidth: 5.1MHz Frequency - Center: 225MHz Package / Case: 10-SMD, No Lead Dimension: 0.524" L x 0.256" W (13.30mm x 6.50mm) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0080 Mfr: Murata Electronics Base Product Number: SF22 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1275908-SF2244A
Category: Filters>SAW Filters
Package: Bulk
Applications: General Purpose
Standard Package: 1
Mounting: SMD (SMT)
Insertion Loss: 10dB
Height (Max): 0.079" (2.00mm)
Bandwidth: 5.1MHz
Frequency - Center: 225MHz
Package / Case: 10-SMD, No Lead
Dimension: 0.524" L x 0.256" W (13.30mm x 6.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.60.0080
Mfr: Murata Electronics
Base Product Number: SF22
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
225MHZ EMI RFI Filter - 836-SF2244A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
225MHZ EMI RFI Filter
836-SF2244A
225MHZ EMI RFI Filter 836-SF2244A
FILTER SAW 225MHZ 10SMD Product overview: SF2244A from Murata Electronics is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 225MHZ. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 225MHZ, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-SF2244A can be used for catalog matching and distributor lookup.

FILTER SAW 225MHZ 10SMD Product overview: SF2244A from Murata Electronics is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 225MHZ. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 225MHZ, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-SF2244A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Electronic Filters IC Electronic Filters
Product Number 1275908-SF2244A 836-SF2244A
Product Name Filters - SAW Filters 225MHZ EMI RFI Filter
Filter Category SAW Filter Active Filter
Unlock Full Specs
to access all available technical data

Similar Products

Active Filters - 1915027P - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low Pass Filter
Filter Class Switched Capacitor
View Details
EMI RFI Filter - 844-QM23240TR13 - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
Package Type Reel
View Details
Interface - Filters - Active - MAX263ACWI - Lingto Electronic Limited
Specs
Filter Category Active Filter
Filter Type Universal; Universal Switched Capacitor
Fc 57 kHz
View Details
Thin Film RC's and RCDs - USRC1003 - Universal Semiconductor, Inc.
Universal Semiconductor, Inc.
Specs
Filter Category Passive Filter
Filter Type Low Pass
Filter Class Continuous
View Details