Murata Electronics 1591.5 MHZ EMI RFI Filter SF2217K

Description
SAW RF FILTER 1591.5 MHZ Product overview: SF2217K from Murata Electronics is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1591.5 MHZ. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 1591.5 MHZ, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-SF2217K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SAW RF FILTER 1591.5 MHZ Product overview: SF2217K from Murata Electronics is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1591.5 MHZ. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 1591.5 MHZ, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-SF2217K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1591.5 MHZ EMI RFI Filter - 836-SF2217K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1591.5 MHZ EMI RFI Filter
836-SF2217K
1591.5 MHZ EMI RFI Filter 836-SF2217K
SAW RF FILTER 1591.5 MHZ Product overview: SF2217K from Murata Electronics is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1591.5 MHZ. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 1591.5 MHZ, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-SF2217K can be used for catalog matching and distributor lookup.

SAW RF FILTER 1591.5 MHZ Product overview: SF2217K from Murata Electronics is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1591.5 MHZ. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 1591.5 MHZ, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-SF2217K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Filters - SAW Filters
1275905-SF2217K
Filters - SAW Filters 1275905-SF2217K
Win Source Part Number: 1275905-SF2217K Category: Filters>SAW Filters Package: Cut Tape (CT) Applications: Wireless Standard Package: 3,000 Mounting: SMD (SMT) Insertion Loss: 2.4dB Height (Max): 0.028" (0.70mm) Bandwidth: 35MHz Frequency - Center: 1591.5MHz Package / Case: 5-SMD, No Lead Dimension: 0.055" L x 0.043" W (1.40mm x 1.10mm) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0080 Mfr: Murata Electronics Other Names: Q10092403,583-1183-2 ,583-1183-1,583-1183 -6 Base Product Number: SF22 Product Status: Obsolete

Win Source Part Number: 1275905-SF2217K
Category: Filters>SAW Filters
Package: Cut Tape (CT)
Applications: Wireless
Standard Package: 3,000
Mounting: SMD (SMT)
Insertion Loss: 2.4dB
Height (Max): 0.028" (0.70mm)
Bandwidth: 35MHz
Frequency - Center: 1591.5MHz
Package / Case: 5-SMD, No Lead
Dimension: 0.055" L x 0.043" W (1.40mm x 1.10mm)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.60.0080
Mfr: Murata Electronics
Other Names: Q10092403,583-1183-2,583-1183-1,583-1183-6
Base Product Number: SF22
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Electronic Filters IC Electronic Filters
Product Number 836-SF2217K 1275905-SF2217K
Product Name 1591.5 MHZ EMI RFI Filter Filters - SAW Filters
Filter Category Active Filter SAW Filter
Unlock Full Specs
to access all available technical data

Similar Products

Active Filters - 1907012 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Elliptic, low pass filter
Standards and Certifications RoHS
View Details
Interface - Filters - Active - MAX7424EUA - Lingto Electronic Limited
Specs
Filter Category Active Filter
View Details
Automotive EMI RFI Filter - 844-QPQ2200QPCK - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
View Details
Filters - Active - CS5376A-IQZR-ND - DigiKey
Specs
Filter Category Active Filter; Digital Filter
Applications General
Supply Voltage (VS) 3 to 5 volts
View Details
2 suppliers