Murata Electronics Filters - SAW Filters SF2176E

Description
Win Source Part Number: 1275902-SF2176E Category: Filters>SAW Filters Package: Tape & Reel Applications: Wireless Standard Package: 500 Mounting: SMD (SMT) Ratings: AEC-Q200 Insertion Loss: 2.2dB Height (Max): 0.054" (1.38mm) Bandwidth: 1.6MHz Frequency - Center: 433.92MHz Package / Case: 6-SMD, No Lead Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0080 Mfr: Murata Electronics Other Names: 490-16125-1,490-1612 5-2,490-16125-6 Base Product Number: SF21 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1275902-SF2176E Category: Filters>SAW Filters Package: Tape & Reel Applications: Wireless Standard Package: 500 Mounting: SMD (SMT) Ratings: AEC-Q200 Insertion Loss: 2.2dB Height (Max): 0.054" (1.38mm) Bandwidth: 1.6MHz Frequency - Center: 433.92MHz Package / Case: 6-SMD, No Lead Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0080 Mfr: Murata Electronics Other Names: 490-16125-1,490-1612 5-2,490-16125-6 Base Product Number: SF21 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Filters - SAW Filters
1275902-SF2176E
Filters - SAW Filters 1275902-SF2176E
Win Source Part Number: 1275902-SF2176E Category: Filters>SAW Filters Package: Tape & Reel Applications: Wireless Standard Package: 500 Mounting: SMD (SMT) Ratings: AEC-Q200 Insertion Loss: 2.2dB Height (Max): 0.054" (1.38mm) Bandwidth: 1.6MHz Frequency - Center: 433.92MHz Package / Case: 6-SMD, No Lead Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0080 Mfr: Murata Electronics Other Names: 490-16125-1,490-1612 5-2,490-16125-6 Base Product Number: SF21 Product Status: Obsolete

Win Source Part Number: 1275902-SF2176E
Category: Filters>SAW Filters
Package: Tape & Reel
Applications: Wireless
Standard Package: 500
Mounting: SMD (SMT)
Ratings: AEC-Q200
Insertion Loss: 2.2dB
Height (Max): 0.054" (1.38mm)
Bandwidth: 1.6MHz
Frequency - Center: 433.92MHz
Package / Case: 6-SMD, No Lead
Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.60.0080
Mfr: Murata Electronics
Other Names: 490-16125-1,490-16125-2,490-16125-6
Base Product Number: SF21
Product Status: Obsolete

Buy Now Datasheet
SAW Filters - 490-16125-2-ND - DigiKey
Thief River Falls, MN, United States
SAW Filters
490-16125-2-ND
SAW Filters 490-16125-2-ND
433.92MHz Frequency Wireless RF SAW Filter (Surface Acoustic Wave) 2.2dB 1.6MHz Bandwidth 6-SMD, No Lead

433.92MHz Frequency Wireless RF SAW Filter (Surface Acoustic Wave) 2.2dB 1.6MHz Bandwidth 6-SMD, No Lead

Buy Now Datasheet
433.92MHZ EMI RFI Filter - 836-SF2176E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
433.92MHZ EMI RFI Filter
836-SF2176E
433.92MHZ EMI RFI Filter 836-SF2176E
FILTER SAW 433.92MHZ 6SMD Product overview: SF2176E from Murata Electronics is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 433.92MHZ. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 433.92MHZ, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-SF2176E can be used for catalog matching and distributor lookup.

FILTER SAW 433.92MHZ 6SMD Product overview: SF2176E from Murata Electronics is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 433.92MHZ. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 433.92MHZ, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-SF2176E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category IC Electronic Filters IC Electronic Filters IC Electronic Filters
Product Number 1275902-SF2176E 490-16125-2-ND 836-SF2176E
Product Name Filters - SAW Filters SAW Filters 433.92MHZ EMI RFI Filter
Filter Category SAW Filter SAW Filter Active Filter
Applications Wireless General; Wireless
Fc 433920 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Filters - Active - MF10CCN/NOPB - Lingto Electronic Limited
Specs
Filter Category Active Filter
Filter Type Universal; Universal Switched Capacitor
Fc 200 kHz
View Details
Active Filters - 1898463 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low pass filter
Standards and Certifications RoHS
View Details
SAW Filters - 2312-QPQ1060TR7DKR-ND - DigiKey
Specs
Filter Category SAW Filter
Applications General; GPS
Fc 1.58E6 kHz
View Details
Filters - Active - HSP43124SC-45Z-ND - DigiKey
Renesas Electronics Corporation
Specs
Filter Category Active Filter
Filter Type Serial I/O
Applications General
View Details
2 suppliers