Murata Electronics Filters - SAW Filters SF2164E

Description
Win Source Part Number: 1275910-SF2164E Category: Filters>SAW Filters Package: Bulk Applications: TV Standard Package: 1 Mounting: SMD (SMT) Insertion Loss: 2dB Height (Max): 0.050" (1.27mm) Bandwidth: 60MHz Frequency - Center: 1484.3MHz Package / Case: 8-SMD, No Lead Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0080 Mfr: Murata Electronics Base Product Number: SF21 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1275910-SF2164E Category: Filters>SAW Filters Package: Bulk Applications: TV Standard Package: 1 Mounting: SMD (SMT) Insertion Loss: 2dB Height (Max): 0.050" (1.27mm) Bandwidth: 60MHz Frequency - Center: 1484.3MHz Package / Case: 8-SMD, No Lead Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0080 Mfr: Murata Electronics Base Product Number: SF21 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Filters - SAW Filters
1275910-SF2164E
Filters - SAW Filters 1275910-SF2164E
Win Source Part Number: 1275910-SF2164E Category: Filters>SAW Filters Package: Bulk Applications: TV Standard Package: 1 Mounting: SMD (SMT) Insertion Loss: 2dB Height (Max): 0.050" (1.27mm) Bandwidth: 60MHz Frequency - Center: 1484.3MHz Package / Case: 8-SMD, No Lead Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0080 Mfr: Murata Electronics Base Product Number: SF21 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1275910-SF2164E
Category: Filters>SAW Filters
Package: Bulk
Applications: TV
Standard Package: 1
Mounting: SMD (SMT)
Insertion Loss: 2dB
Height (Max): 0.050" (1.27mm)
Bandwidth: 60MHz
Frequency - Center: 1484.3MHz
Package / Case: 8-SMD, No Lead
Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.60.0080
Mfr: Murata Electronics
Base Product Number: SF21
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Electronic Filters
Product Number 1275910-SF2164E
Product Name Filters - SAW Filters
Filter Category SAW Filter
Unlock Full Specs
to access all available technical data

Similar Products

Active Filters - 1915027 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low pass filter
Standards and Certifications RoHS
View Details
3.6GHz EMI RFI Filter - 844-QPQ3500TR7 - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
Standards and Certifications RoHS
Package Type Reel
View Details
Interface - Filters - Active - PEB 3268 F V1.1 - Lingto Electronic Limited
Specs
Filter Category Active Filter
View Details
 - AFS2442.0S4-T - Abracon, LLC
Abracon, LLC
Specs
Filter Category SAW Filter
Standards and Certifications RoHS
Fc 2.44E6 kHz
View Details