Murata Electronics SAW Filters SF2150E

Description
915MHz Frequency Wireless RF SAW Filter (Surface Acoustic Wave) 3dB 10MHz Bandwidth 6-SMD, No Lead
Request a Quote Datasheet
Description
915MHz Frequency Wireless RF SAW Filter (Surface Acoustic Wave) 3dB 10MHz Bandwidth 6-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SAW Filters - 490-16131-2-ND - DigiKey
Thief River Falls, MN, United States
SAW Filters
490-16131-2-ND
SAW Filters 490-16131-2-ND
915MHz Frequency Wireless RF SAW Filter (Surface Acoustic Wave) 3dB 10MHz Bandwidth 6-SMD, No Lead

915MHz Frequency Wireless RF SAW Filter (Surface Acoustic Wave) 3dB 10MHz Bandwidth 6-SMD, No Lead

Buy Now Datasheet
Laguna Hills, CA, United States
Filters - SAW Filters
1275901-SF2150E
Filters - SAW Filters 1275901-SF2150E
Win Source Part Number: 1275901-SF2150E Category: Filters>SAW Filters Package: Tape & Reel Applications: Wireless Standard Package: 500 Mounting: SMD (SMT) Insertion Loss: 3dB Height (Max): 0.054" (1.38mm) Bandwidth: 10MHz Frequency - Center: 915MHz Package / Case: 6-SMD, No Lead Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0080 Mfr: Murata Electronics Other Names: 490-16131-2,490-1613 1-1,490-16131-6 Base Product Number: SF21 Product Status: Obsolete

Win Source Part Number: 1275901-SF2150E
Category: Filters>SAW Filters
Package: Tape & Reel
Applications: Wireless
Standard Package: 500
Mounting: SMD (SMT)
Insertion Loss: 3dB
Height (Max): 0.054" (1.38mm)
Bandwidth: 10MHz
Frequency - Center: 915MHz
Package / Case: 6-SMD, No Lead
Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.60.0080
Mfr: Murata Electronics
Other Names: 490-16131-2,490-16131-1,490-16131-6
Base Product Number: SF21
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category IC Electronic Filters IC Electronic Filters
Product Number 490-16131-2-ND 1275901-SF2150E
Product Name SAW Filters Filters - SAW Filters
Filter Category SAW Filter SAW Filter
Unlock Full Specs
to access all available technical data

Similar Products

1445.4MHz EMI RFI Filter - 836-856928 - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
View Details
Interface - Filters - Active - MAX7414CPA+ - Lingto Electronic Limited
Specs
Filter Category Active Filter
Filter Type Low Pass; Butterworth, Low Pass Switched Capacitor
Fc 15 kHz
View Details
Active Filters - 1915027P - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low Pass Filter
Filter Class Switched Capacitor
View Details
Notch Reject Filter - Model FL724 - Encore Electronics, Inc.
Encore Electronics, Inc.
Specs
Filter Category Active Filter
Filter Type Band Reject
Filter Class Switched Capacitor
View Details