Murata Electronics Filters - SAW Filters SF2149A

Description
Win Source Part Number: 1275892-SF2149A Category: Filters>SAW Filters Package: Tape & Reel (TR) Applications: Cellular, SCDMA Standard Package: 2,000 Mounting: SMD (SMT) Insertion Loss: 8dB Height (Max): 0.079" (2.00mm) Bandwidth: 5MHz Frequency - Center: 46.08MHz Package / Case: 12-SMD, No Lead Dimension: 0.524" L x 0.256" W (13.31mm x 6.50mm) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0080 Mfr: Murata Electronics Base Product Number: SF21 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1275892-SF2149A Category: Filters>SAW Filters Package: Tape & Reel (TR) Applications: Cellular, SCDMA Standard Package: 2,000 Mounting: SMD (SMT) Insertion Loss: 8dB Height (Max): 0.079" (2.00mm) Bandwidth: 5MHz Frequency - Center: 46.08MHz Package / Case: 12-SMD, No Lead Dimension: 0.524" L x 0.256" W (13.31mm x 6.50mm) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0080 Mfr: Murata Electronics Base Product Number: SF21 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Filters - SAW Filters
1275892-SF2149A
Filters - SAW Filters 1275892-SF2149A
Win Source Part Number: 1275892-SF2149A Category: Filters>SAW Filters Package: Tape & Reel (TR) Applications: Cellular, SCDMA Standard Package: 2,000 Mounting: SMD (SMT) Insertion Loss: 8dB Height (Max): 0.079" (2.00mm) Bandwidth: 5MHz Frequency - Center: 46.08MHz Package / Case: 12-SMD, No Lead Dimension: 0.524" L x 0.256" W (13.31mm x 6.50mm) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0080 Mfr: Murata Electronics Base Product Number: SF21 Product Status: Obsolete

Win Source Part Number: 1275892-SF2149A
Category: Filters>SAW Filters
Package: Tape & Reel (TR)
Applications: Cellular, SCDMA
Standard Package: 2,000
Mounting: SMD (SMT)
Insertion Loss: 8dB
Height (Max): 0.079" (2.00mm)
Bandwidth: 5MHz
Frequency - Center: 46.08MHz
Package / Case: 12-SMD, No Lead
Dimension: 0.524" L x 0.256" W (13.31mm x 6.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.60.0080
Mfr: Murata Electronics
Base Product Number: SF21
Product Status: Obsolete

Buy Now Datasheet
46.08MHZ EMI RFI Filter - 836-SF2149A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
46.08MHZ EMI RFI Filter
836-SF2149A
46.08MHZ EMI RFI Filter 836-SF2149A
FILTER SAW 46.08MHZ 12SMD Product overview: SF2149A from Murata Electronics is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 46.08MHZ. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 46.08MHZ, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-SF2149A can be used for catalog matching and distributor lookup.

FILTER SAW 46.08MHZ 12SMD Product overview: SF2149A from Murata Electronics is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 46.08MHZ. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 46.08MHZ, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-SF2149A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Electronic Filters IC Electronic Filters
Product Number 1275892-SF2149A 836-SF2149A
Product Name Filters - SAW Filters 46.08MHZ EMI RFI Filter
Filter Category SAW Filter Active Filter
Unlock Full Specs
to access all available technical data

Similar Products

Active Filters - 1913997 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low pass filter
Standards and Certifications RoHS
View Details
2560MHz 50Ohm EMI RFI Filter - 844-880157 - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
View Details
Interface - Filters - Active - HSP43168VC-40 - Lingto Electronic Limited
Specs
Filter Category Active Filter
View Details
 - AFS20A02-1575.42-T2 - Abracon, LLC
Specs
Filter Category SAW Filter
Standards and Certifications RoHS
Fc 1.58E6 kHz
View Details
2 suppliers