Win Source Part Number: 1219007-SF2148B
Category: Filters>SAW Filters
Package: Tape & Reel (TR)
Applications: Cellular, SCDMA
Standard Package: 2,000
Mounting: SMD (SMT)
Insertion Loss: 10.5dB
Height (Max): 0.079" (2.00mm)
Bandwidth: 20MHz
Frequency - Center: 138.24MHz
Package / Case: 12-SMD, No Lead
Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.60.0080
Mfr: Murata Electronics
Base Product Number: SF21
Product Status: Obsolete
FILTER SAW 138.24MHZ 12SMD Product overview: SF2148B from Murata Electronics is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 138.24MHZ. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 138.24MHZ, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-SF2148B can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Electronic Filters | IC Electronic Filters |
| Product Number | 1219007-SF2148B | 836-SF2148B |
| Product Name | Filters - SAW Filters | 138.24MHZ EMI RFI Filter |
| Filter Category | SAW Filter | Active Filter |