Murata Electronics Filters - SAW Filters SF2146D

Description
Win Source Part Number: 1275906-SF2146D Category: Filters>SAW Filters Package: Bulk Applications: General Purpose Standard Package: 1 Mounting: SMD (SMT) Insertion Loss: 4dB Height (Max): 0.047" (1.20mm) Bandwidth: 32MHz Frequency - Center: 415MHz Package / Case: 8-SMD, No Lead Dimension: 0.150" L x 0.150" W (3.80mm x 3.80mm) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0080 Mfr: Murata Electronics Base Product Number: SF21 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1275906-SF2146D Category: Filters>SAW Filters Package: Bulk Applications: General Purpose Standard Package: 1 Mounting: SMD (SMT) Insertion Loss: 4dB Height (Max): 0.047" (1.20mm) Bandwidth: 32MHz Frequency - Center: 415MHz Package / Case: 8-SMD, No Lead Dimension: 0.150" L x 0.150" W (3.80mm x 3.80mm) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0080 Mfr: Murata Electronics Base Product Number: SF21 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Filters - SAW Filters
1275906-SF2146D
Filters - SAW Filters 1275906-SF2146D
Win Source Part Number: 1275906-SF2146D Category: Filters>SAW Filters Package: Bulk Applications: General Purpose Standard Package: 1 Mounting: SMD (SMT) Insertion Loss: 4dB Height (Max): 0.047" (1.20mm) Bandwidth: 32MHz Frequency - Center: 415MHz Package / Case: 8-SMD, No Lead Dimension: 0.150" L x 0.150" W (3.80mm x 3.80mm) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0080 Mfr: Murata Electronics Base Product Number: SF21 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1275906-SF2146D
Category: Filters>SAW Filters
Package: Bulk
Applications: General Purpose
Standard Package: 1
Mounting: SMD (SMT)
Insertion Loss: 4dB
Height (Max): 0.047" (1.20mm)
Bandwidth: 32MHz
Frequency - Center: 415MHz
Package / Case: 8-SMD, No Lead
Dimension: 0.150" L x 0.150" W (3.80mm x 3.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.60.0080
Mfr: Murata Electronics
Base Product Number: SF21
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
415MHZ EMI RFI Filter - 836-SF2146D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
415MHZ EMI RFI Filter
836-SF2146D
415MHZ EMI RFI Filter 836-SF2146D
FILTER SAW 415MHZ 8SMD Product overview: SF2146D from Murata Electronics is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 415MHZ. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 415MHZ, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-SF2146D can be used for catalog matching and distributor lookup.

FILTER SAW 415MHZ 8SMD Product overview: SF2146D from Murata Electronics is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 415MHZ. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 415MHZ, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-SF2146D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Electronic Filters IC Electronic Filters
Product Number 1275906-SF2146D 836-SF2146D
Product Name Filters - SAW Filters 415MHZ EMI RFI Filter
Filter Category SAW Filter Active Filter
Unlock Full Specs
to access all available technical data

Similar Products

Active Filters - 1906083 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Elliptic, low pass filter
Standards and Certifications RoHS
View Details
Interface - Filters - Active - MF10CCJ - Lingto Electronic Limited
Specs
Filter Category Active Filter
View Details
SAW Filters - 2312-QPQ1065SRTR-ND - DigiKey
Specs
Filter Category SAW Filter
Applications General
Fc 1.62E6 kHz
View Details
Filters - Active - CS5378-ISZR-ND - DigiKey
Specs
Filter Category Active Filter; Digital Filter
Applications General
Supply Voltage (VS) 5.25 volts
View Details
2 suppliers