Murata Electronics SMD 50 Ohm EMI RFI Filter SF2142G

Description
Saw Filter 867.5MHZFREQUENCY 50 Ohm SMD 4PIN SM2520-4 T/r Product overview: SF2142G from Murata Electronics is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50 Ohm. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, SMD, 50 Ohm, EMI RFI Filter, RFI and EMI - Contacts, Fingerstock and Gaskets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 945-SF2142G can be used for catalog matching and distributor lookup.
Request a Quote
Description
Saw Filter 867.5MHZFREQUENCY 50 Ohm SMD 4PIN SM2520-4 T/r Product overview: SF2142G from Murata Electronics is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50 Ohm. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, SMD, 50 Ohm, EMI RFI Filter, RFI and EMI - Contacts, Fingerstock and Gaskets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 945-SF2142G can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SMD 50 Ohm EMI RFI Filter - 945-SF2142G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 50 Ohm EMI RFI Filter
945-SF2142G
SMD 50 Ohm EMI RFI Filter 945-SF2142G
Saw Filter 867.5MHZFREQUENCY 50 Ohm SMD 4PIN SM2520-4 T/r Product overview: SF2142G from Murata Electronics is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50 Ohm. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, SMD, 50 Ohm, EMI RFI Filter, RFI and EMI - Contacts, Fingerstock and Gaskets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 945-SF2142G can be used for catalog matching and distributor lookup.

Saw Filter 867.5MHZFREQUENCY 50 Ohm SMD 4PIN SM2520-4 T/r Product overview: SF2142G from Murata Electronics is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50 Ohm. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, SMD, 50 Ohm, EMI RFI Filter, RFI and EMI - Contacts, Fingerstock and Gaskets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 945-SF2142G can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Electronic Filters
Product Number 945-SF2142G
Product Name SMD 50 Ohm EMI RFI Filter
Filter Category Active Filter
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Filters - Active - ML6420CS1 - Lingto Electronic Limited
Specs
Filter Category Active Filter
Filter Type Low Pass; Low Pass
Fc 3000 to 9300 kHz
View Details
Active Filters - 1907012 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Elliptic, low pass filter
Standards and Certifications RoHS
View Details
12 GHz EMI RFI Filter - 844-TGL2209-SM - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
View Details
 - AFS400.0W01-TD01 - Abracon, LLC
Specs
Filter Category SAW Filter
Standards and Certifications RoHS
View Details