Murata Electronics Filters - SAW Filters SF2134E

Description
Win Source Part Number: 1275890-SF2134E Category: Filters>SAW Filters Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 500 Mounting: SMD (SMT) Insertion Loss: 1.5dB Height (Max): 0.054" (1.38mm) Bandwidth: 35MHz Frequency - Center: 897.5MHz Package / Case: 6-SMD, No Lead Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0080 Mfr: Murata Electronics Base Product Number: SF21 Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 1275890-SF2134E Category: Filters>SAW Filters Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 500 Mounting: SMD (SMT) Insertion Loss: 1.5dB Height (Max): 0.054" (1.38mm) Bandwidth: 35MHz Frequency - Center: 897.5MHz Package / Case: 6-SMD, No Lead Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0080 Mfr: Murata Electronics Base Product Number: SF21 Product Status: Obsolete
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Filters - SAW Filters
1275890-SF2134E
Filters - SAW Filters 1275890-SF2134E
Win Source Part Number: 1275890-SF2134E Category: Filters>SAW Filters Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 500 Mounting: SMD (SMT) Insertion Loss: 1.5dB Height (Max): 0.054" (1.38mm) Bandwidth: 35MHz Frequency - Center: 897.5MHz Package / Case: 6-SMD, No Lead Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0080 Mfr: Murata Electronics Base Product Number: SF21 Product Status: Obsolete

Win Source Part Number: 1275890-SF2134E
Category: Filters>SAW Filters
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 500
Mounting: SMD (SMT)
Insertion Loss: 1.5dB
Height (Max): 0.054" (1.38mm)
Bandwidth: 35MHz
Frequency - Center: 897.5MHz
Package / Case: 6-SMD, No Lead
Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.60.0080
Mfr: Murata Electronics
Base Product Number: SF21
Product Status: Obsolete

Buy Now
897.5MHZ EMI RFI Filter - 836-SF2134E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
897.5MHZ EMI RFI Filter
836-SF2134E
897.5MHZ EMI RFI Filter 836-SF2134E
FILTER SAW 897.5MHZ 6SMD Product overview: SF2134E from Murata Electronics is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 897.5MHZ. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 897.5MHZ, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-SF2134E can be used for catalog matching and distributor lookup.

FILTER SAW 897.5MHZ 6SMD Product overview: SF2134E from Murata Electronics is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 897.5MHZ. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 897.5MHZ, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-SF2134E can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Electronic Filters IC Electronic Filters
Product Number 1275890-SF2134E 836-SF2134E
Product Name Filters - SAW Filters 897.5MHZ EMI RFI Filter
Filter Category SAW Filter Active Filter
Unlock Full Specs
to access all available technical data

Similar Products

Active Filters - 1923086 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low Pass Filter
Filter Class Switched Capacitor
View Details
Interface - Filters - Active - HSP43481JC-20 - Lingto Electronic Limited
Specs
Filter Category Active Filter
Filter Type Digital
View Details
EMI RFI Filter - 844-QPQ1287TR7 - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
View Details
Filters - Active - CS5376A-IQZ-ND - DigiKey
Specs
Filter Category Active Filter; Digital Filter
Applications General
Supply Voltage (VS) 3 to 5 volts
View Details