Murata Electronics Filters - SAW Filters SF2120C

Description
Win Source Part Number: 1275895-SF2120C Category: Filters>SAW Filters Package: Tape & Reel (TR) Applications: WiMax Standard Package: 500 Mounting: SMD (SMT) Insertion Loss: 2dB Height (Max): 0.067" (1.70mm) Bandwidth: 2MHz Frequency - Center: 149MHz Package / Case: 8-SMD, No Lead Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0080 Mfr: Murata Electronics Base Product Number: SF21 Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 1275895-SF2120C Category: Filters>SAW Filters Package: Tape & Reel (TR) Applications: WiMax Standard Package: 500 Mounting: SMD (SMT) Insertion Loss: 2dB Height (Max): 0.067" (1.70mm) Bandwidth: 2MHz Frequency - Center: 149MHz Package / Case: 8-SMD, No Lead Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0080 Mfr: Murata Electronics Base Product Number: SF21 Product Status: Obsolete
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Filters - SAW Filters
1275895-SF2120C
Filters - SAW Filters 1275895-SF2120C
Win Source Part Number: 1275895-SF2120C Category: Filters>SAW Filters Package: Tape & Reel (TR) Applications: WiMax Standard Package: 500 Mounting: SMD (SMT) Insertion Loss: 2dB Height (Max): 0.067" (1.70mm) Bandwidth: 2MHz Frequency - Center: 149MHz Package / Case: 8-SMD, No Lead Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0080 Mfr: Murata Electronics Base Product Number: SF21 Product Status: Obsolete

Win Source Part Number: 1275895-SF2120C
Category: Filters>SAW Filters
Package: Tape & Reel (TR)
Applications: WiMax
Standard Package: 500
Mounting: SMD (SMT)
Insertion Loss: 2dB
Height (Max): 0.067" (1.70mm)
Bandwidth: 2MHz
Frequency - Center: 149MHz
Package / Case: 8-SMD, No Lead
Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.60.0080
Mfr: Murata Electronics
Base Product Number: SF21
Product Status: Obsolete

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Electronic Filters
Product Number 1275895-SF2120C
Product Name Filters - SAW Filters
Filter Category SAW Filter
Unlock Full Specs
to access all available technical data

Similar Products

Active Filters - 1923086 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low Pass Filter
Filter Class Switched Capacitor
View Details
SAW Filters - 2312-QPQ1062TR7TR-ND - DigiKey
Specs
Filter Category SAW Filter
Applications General; GPS
Fc 1.18E6 kHz
View Details
Interface - Filters - Active - HSP48901GC-20 - Lingto Electronic Limited
Specs
Filter Category Active Filter
Filter Type FIR; FIR
Fc 30000 kHz
View Details
Thin Film RC's and RCDs - USRC1004 - Universal Semiconductor, Inc.
Universal Semiconductor, Inc.
Specs
Filter Category Passive Filter
Filter Type Low Pass
Filter Class Continuous
View Details