Murata Electronics SMD 17MHZ 50 Ohm EMI RFI Filter SF2111A

Description
Saw Filter 140MHZFREQUENCY 17MHZ 50 Ohm SMD 12PIN SMP-53 Product overview: SF2111A from Murata Electronics is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 17MHZ, 50 Ohm. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, SMD, 17MHZ, 50 Ohm, EMI RFI Filter, RFI and EMI - Contacts, Fingerstock and Gaskets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 945-SF2111A can be used for catalog matching and distributor lookup.
Request a Quote
Description
Saw Filter 140MHZFREQUENCY 17MHZ 50 Ohm SMD 12PIN SMP-53 Product overview: SF2111A from Murata Electronics is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 17MHZ, 50 Ohm. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, SMD, 17MHZ, 50 Ohm, EMI RFI Filter, RFI and EMI - Contacts, Fingerstock and Gaskets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 945-SF2111A can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SMD 17MHZ 50 Ohm EMI RFI Filter - 945-SF2111A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 17MHZ 50 Ohm EMI RFI Filter
945-SF2111A
SMD 17MHZ 50 Ohm EMI RFI Filter 945-SF2111A
Saw Filter 140MHZFREQUENCY 17MHZ 50 Ohm SMD 12PIN SMP-53 Product overview: SF2111A from Murata Electronics is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 17MHZ, 50 Ohm. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, SMD, 17MHZ, 50 Ohm, EMI RFI Filter, RFI and EMI - Contacts, Fingerstock and Gaskets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 945-SF2111A can be used for catalog matching and distributor lookup.

Saw Filter 140MHZFREQUENCY 17MHZ 50 Ohm SMD 12PIN SMP-53 Product overview: SF2111A from Murata Electronics is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 17MHZ, 50 Ohm. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, SMD, 17MHZ, 50 Ohm, EMI RFI Filter, RFI and EMI - Contacts, Fingerstock and Gaskets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 945-SF2111A can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Electronic Filters
Product Number 945-SF2111A
Product Name SMD 17MHZ 50 Ohm EMI RFI Filter
Filter Category Active Filter
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Filters - Active - HSP43881JC-25 - Lingto Electronic Limited
Specs
Filter Category Active Filter
View Details
Active Filters - 1923086 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low Pass Filter
Filter Class Switched Capacitor
View Details
5GHz EMI RFI Filter - 844-QPQ1904SR - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
Filter Type Band Boost Filter
Standards and Certifications RoHS
View Details
SAW Filters - 535-AFII-SW-0040-TCT-ND - DigiKey
Specs
Filter Category SAW Filter
Applications General; Meter Reading
Fc 916000 kHz
View Details