Murata Electronics Filters - SAW Filters SF2098E

Description
Win Source Part Number: 1275900-SF2098E Category: Filters>SAW Filters Package: Tape & Reel Applications: Wireless Standard Package: 500 Mounting: SMD (SMT) Insertion Loss: 1.9dB Height (Max): 0.054" (1.38mm) Bandwidth: 26MHz Frequency - Center: 915MHz Package / Case: 6-SMD, No Lead Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0080 Mfr: Murata Electronics Other Names: 490-16126-2,490-1612 6-1,490-16126-6 Base Product Number: SF20 Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 1275900-SF2098E Category: Filters>SAW Filters Package: Tape & Reel Applications: Wireless Standard Package: 500 Mounting: SMD (SMT) Insertion Loss: 1.9dB Height (Max): 0.054" (1.38mm) Bandwidth: 26MHz Frequency - Center: 915MHz Package / Case: 6-SMD, No Lead Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0080 Mfr: Murata Electronics Other Names: 490-16126-2,490-1612 6-1,490-16126-6 Base Product Number: SF20 Product Status: Obsolete
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Filters - SAW Filters
1275900-SF2098E
Filters - SAW Filters 1275900-SF2098E
Win Source Part Number: 1275900-SF2098E Category: Filters>SAW Filters Package: Tape & Reel Applications: Wireless Standard Package: 500 Mounting: SMD (SMT) Insertion Loss: 1.9dB Height (Max): 0.054" (1.38mm) Bandwidth: 26MHz Frequency - Center: 915MHz Package / Case: 6-SMD, No Lead Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0080 Mfr: Murata Electronics Other Names: 490-16126-2,490-1612 6-1,490-16126-6 Base Product Number: SF20 Product Status: Obsolete

Win Source Part Number: 1275900-SF2098E
Category: Filters>SAW Filters
Package: Tape & Reel
Applications: Wireless
Standard Package: 500
Mounting: SMD (SMT)
Insertion Loss: 1.9dB
Height (Max): 0.054" (1.38mm)
Bandwidth: 26MHz
Frequency - Center: 915MHz
Package / Case: 6-SMD, No Lead
Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.60.0080
Mfr: Murata Electronics
Other Names: 490-16126-2,490-16126-1,490-16126-6
Base Product Number: SF20
Product Status: Obsolete

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Electronic Filters
Product Number 1275900-SF2098E
Product Name Filters - SAW Filters
Filter Category SAW Filter
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Filters - Active - BGF117E6328 - Lingto Electronic Limited
Specs
Filter Category Active Filter
View Details
Active Filters - 1923086 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low Pass Filter
Filter Class Switched Capacitor
View Details
5GHz EMI RFI Filter - 844-QPQ1904TR13 - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
Filter Type Band Boost Filter
Package Type Reel
View Details
EMI RFI Filter - 836-SF14-1842M5UB00 - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
View Details