Murata Electronics Filters - SAW Filters SF2049E-1

Description
Win Source Part Number: 1275899-SF2049E-1 Category: Filters>SAW Filters Package: Tape & Reel Applications: ISM Standard Package: 500 Mounting: SMD (SMT) Insertion Loss: 2.2dB Height (Max): 0.054" (1.38mm) Bandwidth: 26MHz Frequency - Center: 915MHz Package / Case: 6-SMD, No Lead Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: 5A991B1 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0080 Mfr: Murata Electronics Other Names: 490-11897-6,SF2049E- 1,490-11897-1,490-11 897-2 Base Product Number: SF20 Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 1275899-SF2049E-1 Category: Filters>SAW Filters Package: Tape & Reel Applications: ISM Standard Package: 500 Mounting: SMD (SMT) Insertion Loss: 2.2dB Height (Max): 0.054" (1.38mm) Bandwidth: 26MHz Frequency - Center: 915MHz Package / Case: 6-SMD, No Lead Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: 5A991B1 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0080 Mfr: Murata Electronics Other Names: 490-11897-6,SF2049E- 1,490-11897-1,490-11 897-2 Base Product Number: SF20 Product Status: Obsolete
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Filters - SAW Filters
1275899-SF2049E-1
Filters - SAW Filters 1275899-SF2049E-1
Win Source Part Number: 1275899-SF2049E-1 Category: Filters>SAW Filters Package: Tape & Reel Applications: ISM Standard Package: 500 Mounting: SMD (SMT) Insertion Loss: 2.2dB Height (Max): 0.054" (1.38mm) Bandwidth: 26MHz Frequency - Center: 915MHz Package / Case: 6-SMD, No Lead Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: 5A991B1 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0080 Mfr: Murata Electronics Other Names: 490-11897-6,SF2049E- 1,490-11897-1,490-11 897-2 Base Product Number: SF20 Product Status: Obsolete

Win Source Part Number: 1275899-SF2049E-1
Category: Filters>SAW Filters
Package: Tape & Reel
Applications: ISM
Standard Package: 500
Mounting: SMD (SMT)
Insertion Loss: 2.2dB
Height (Max): 0.054" (1.38mm)
Bandwidth: 26MHz
Frequency - Center: 915MHz
Package / Case: 6-SMD, No Lead
Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm)
ECCN: 5A991B1
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.60.0080
Mfr: Murata Electronics
Other Names: 490-11897-6,SF2049E-1,490-11897-1,490-11897-2
Base Product Number: SF20
Product Status: Obsolete

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Electronic Filters
Product Number 1275899-SF2049E-1
Product Name Filters - SAW Filters
Filter Category SAW Filter
Unlock Full Specs
to access all available technical data

Similar Products

Active Filters - 1898463 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low pass filter
Standards and Certifications RoHS
View Details
5GHz EMI RFI Filter - 844-QPQ1904TR13 - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
Filter Type Band Boost Filter
Package Type Reel
View Details
Interface - Filters - Active - ML6426CS3 - Lingto Electronic Limited
Specs
Filter Category Active Filter
Filter Type Low Pass; Band Pass; Band Pass, Low Pass
Fc 24000 kHz
View Details
SAW Filters - 535-ABSTS5A2-45HM03BMTR-ND - DigiKey
Specs
Filter Category SAW Filter
Applications General
Fc 2.44E6 kHz
View Details