Murata Electronics SAW Filters - SF2039B SF2039B

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1095241-SF2039B Packaging: Reel - TR Applications: SDARS Mounting: SMD (SMT) Insertion Loss: 10.5dB Height (Max): 0.079" (2.00mm) Bandwidth: 4MHz Frequency - Center: 72.54MHz Categories: Filters Status: Active Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1095241-SF2039B Packaging: Reel - TR Applications: SDARS Mounting: SMD (SMT) Insertion Loss: 10.5dB Height (Max): 0.079" (2.00mm) Bandwidth: 4MHz Frequency - Center: 72.54MHz Categories: Filters Status: Active Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
SAW Filters - SF2039B
1095241-SF2039B
SAW Filters - SF2039B 1095241-SF2039B
Manufacturer: Murata Electronics North America Win Source Part Number: 1095241-SF2039B Packaging: Reel - TR Applications: SDARS Mounting: SMD (SMT) Insertion Loss: 10.5dB Height (Max): 0.079" (2.00mm) Bandwidth: 4MHz Frequency - Center: 72.54MHz Categories: Filters Status: Active Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 1095241-SF2039B
Packaging: Reel - TR
Applications: SDARS
Mounting: SMD (SMT)
Insertion Loss: 10.5dB
Height (Max): 0.079" (2.00mm)
Bandwidth: 4MHz
Frequency - Center: 72.54MHz
Categories: Filters
Status: Active
Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm)
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Electronic Filters
Product Number 1095241-SF2039B
Product Name SAW Filters - SF2039B
Filter Category SAW Filter
Unlock Full Specs
to access all available technical data

Similar Products

Active Filters - 1897171 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low pass filter
Standards and Certifications RoHS
View Details
SAW Filters - 2312-QPQ1061SRDKR-ND - DigiKey
Specs
Filter Category SAW Filter
Applications General; GPS
Package Type 5-SMD, No Lead
View Details
Interface - Filters - Active - HSP43881GC-20 - Lingto Electronic Limited
Specs
Filter Category Active Filter
Filter Type Digital
View Details
 - AFS14A11-722.00-T2 - Abracon, LLC
Specs
Filter Category SAW Filter
Standards and Certifications RoHS
Fc 722000 kHz
View Details
2 suppliers