Murata Electronics SAW Filters - SF2037B-2 SF2037B-2

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1095238-SF2037B-2 Packaging: Reel - TR Applications: SDARS Mounting: SMD (SMT) Insertion Loss: 10dB Height (Max): 0.079" (2.00mm) Bandwidth: 4.1MHz Frequency - Center: 76.5MHz Categories: Filters Status: Active Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1095238-SF2037B-2 Packaging: Reel - TR Applications: SDARS Mounting: SMD (SMT) Insertion Loss: 10dB Height (Max): 0.079" (2.00mm) Bandwidth: 4.1MHz Frequency - Center: 76.5MHz Categories: Filters Status: Active Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
SAW Filters - SF2037B-2
1095238-SF2037B-2
SAW Filters - SF2037B-2 1095238-SF2037B-2
Manufacturer: Murata Electronics North America Win Source Part Number: 1095238-SF2037B-2 Packaging: Reel - TR Applications: SDARS Mounting: SMD (SMT) Insertion Loss: 10dB Height (Max): 0.079" (2.00mm) Bandwidth: 4.1MHz Frequency - Center: 76.5MHz Categories: Filters Status: Active Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 1095238-SF2037B-2
Packaging: Reel - TR
Applications: SDARS
Mounting: SMD (SMT)
Insertion Loss: 10dB
Height (Max): 0.079" (2.00mm)
Bandwidth: 4.1MHz
Frequency - Center: 76.5MHz
Categories: Filters
Status: Active
Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm)
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Electronic Filters
Product Number 1095238-SF2037B-2
Product Name SAW Filters - SF2037B-2
Filter Category SAW Filter
Unlock Full Specs
to access all available technical data

Similar Products

Active Filters - 1915027P - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low Pass Filter
Filter Class Switched Capacitor
View Details
1030MHz 50Ohm EMI RFI Filter - 844-880367 - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
View Details
Interface - Filters - Active - TMC2242AKTC - Lingto Electronic Limited
Specs
Filter Category Active Filter
Filter Type Band Pass; Half Band
Fc 30000 kHz
View Details
Thin Film RC's and RCDs - USRC1002 - Universal Semiconductor, Inc.
Universal Semiconductor, Inc.
Specs
Filter Category Passive Filter
Filter Type Low Pass
Filter Class Continuous
View Details