FILTER SAW 1.88GHZ 6SMD Product overview: SF2036E from Murata Electronics is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.88GHZ. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 1.88GHZ, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-SF2036E can be used for catalog matching and distributor lookup.
Win Source Part Number: 1275896-SF2036E
Category: Filters>SAW Filters
Package: Tape & Reel (TR)
Applications: DCS
Standard Package: 500
Mounting: SMD (SMT)
Insertion Loss: 2.45dB
Height (Max): 0.054" (1.38mm)
Bandwidth: 60MHz
Frequency - Center: 1.88GHz
Package / Case: 6-SMD, No Lead
Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.60.0080
Mfr: Murata Electronics
Base Product Number: SF20
Product Status: Obsolete
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | IC Electronic Filters | IC Electronic Filters |
| Product Number | 836-SF2036E | 1275896-SF2036E |
| Product Name | 1.88GHZ EMI RFI Filter | Filters - SAW Filters |
| Filter Category | Active Filter | SAW Filter |