Murata Electronics Filters - SAW Filters SF2008D

Description
Win Source Part Number: 1275897-SF2008D Category: Filters>SAW Filters Package: Tape & Reel Applications: Pager Standard Package: 1,000 Mounting: SMD (SMT) Insertion Loss: 4.5dB Height (Max): 0.067" (1.70mm) Bandwidth: 4MHz Frequency - Center: 930.5MHz Package / Case: 6-SMD, No Lead Dimension: 0.150" L x 0.150" W (3.80mm x 3.80mm) ECCN: 5A991B1 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0080 Mfr: Murata Electronics Other Names: 583-1087-1,583-1087- 6,583-1087-2 Base Product Number: SF20 Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 1275897-SF2008D Category: Filters>SAW Filters Package: Tape & Reel Applications: Pager Standard Package: 1,000 Mounting: SMD (SMT) Insertion Loss: 4.5dB Height (Max): 0.067" (1.70mm) Bandwidth: 4MHz Frequency - Center: 930.5MHz Package / Case: 6-SMD, No Lead Dimension: 0.150" L x 0.150" W (3.80mm x 3.80mm) ECCN: 5A991B1 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0080 Mfr: Murata Electronics Other Names: 583-1087-1,583-1087- 6,583-1087-2 Base Product Number: SF20 Product Status: Obsolete
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Filters - SAW Filters
1275897-SF2008D
Filters - SAW Filters 1275897-SF2008D
Win Source Part Number: 1275897-SF2008D Category: Filters>SAW Filters Package: Tape & Reel Applications: Pager Standard Package: 1,000 Mounting: SMD (SMT) Insertion Loss: 4.5dB Height (Max): 0.067" (1.70mm) Bandwidth: 4MHz Frequency - Center: 930.5MHz Package / Case: 6-SMD, No Lead Dimension: 0.150" L x 0.150" W (3.80mm x 3.80mm) ECCN: 5A991B1 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0080 Mfr: Murata Electronics Other Names: 583-1087-1,583-1087- 6,583-1087-2 Base Product Number: SF20 Product Status: Obsolete

Win Source Part Number: 1275897-SF2008D
Category: Filters>SAW Filters
Package: Tape & Reel
Applications: Pager
Standard Package: 1,000
Mounting: SMD (SMT)
Insertion Loss: 4.5dB
Height (Max): 0.067" (1.70mm)
Bandwidth: 4MHz
Frequency - Center: 930.5MHz
Package / Case: 6-SMD, No Lead
Dimension: 0.150" L x 0.150" W (3.80mm x 3.80mm)
ECCN: 5A991B1
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.60.0080
Mfr: Murata Electronics
Other Names: 583-1087-1,583-1087-6,583-1087-2
Base Product Number: SF20
Product Status: Obsolete

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Electronic Filters
Product Number 1275897-SF2008D
Product Name Filters - SAW Filters
Filter Category SAW Filter
Unlock Full Specs
to access all available technical data

Similar Products

Active Filters - 1907012P - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Class Switched Capacitor
Standards and Certifications RoHS
View Details
Interface - Filters - Active - PEMI8CSP/RT/P135 - Lingto Electronic Limited
Specs
Filter Category Active Filter
View Details
SAW Filters - 2312-QPQ1028TR7TR-ND - DigiKey
Specs
Filter Category SAW Filter
Applications General; GPS
Fc 1.23E6 to 1.58E6 kHz
View Details
Filters - Active - CS5378-ISZR-ND - DigiKey
Specs
Filter Category Active Filter; Digital Filter
Applications General
Supply Voltage (VS) 5.25 volts
View Details
2 suppliers