Murata Electronics EMI RFI Filter SF2005B-1

Description
Product overview: SF2005B-1 from Murata Electronics is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-SF2005B-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Product overview: SF2005B-1 from Murata Electronics is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-SF2005B-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EMI RFI Filter - 836-SF2005B-1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
EMI RFI Filter
836-SF2005B-1
EMI RFI Filter 836-SF2005B-1
Product overview: SF2005B-1 from Murata Electronics is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-SF2005B-1 can be used for catalog matching and distributor lookup.

Product overview: SF2005B-1 from Murata Electronics is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-SF2005B-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Filters - SAW Filters
1275909-SF2005B-1
Filters - SAW Filters 1275909-SF2005B-1
Win Source Part Number: 1275909-SF2005B-1 Category: Filters>SAW Filters Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Insertion Loss: 4dB Height (Max): 0.079" (2.00mm) Bandwidth: 150kHz Frequency - Center: 167MHz Package / Case: 10-SMD, No Lead Dimension: 0.524" L x 0.256" W (13.30mm x 6.50mm) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0080 Mfr: Murata Electronics Base Product Number: SF20 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1275909-SF2005B-1
Category: Filters>SAW Filters
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Insertion Loss: 4dB
Height (Max): 0.079" (2.00mm)
Bandwidth: 150kHz
Frequency - Center: 167MHz
Package / Case: 10-SMD, No Lead
Dimension: 0.524" L x 0.256" W (13.30mm x 6.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.60.0080
Mfr: Murata Electronics
Base Product Number: SF20
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Electronic Filters IC Electronic Filters
Product Number 836-SF2005B-1 1275909-SF2005B-1
Product Name EMI RFI Filter Filters - SAW Filters
Filter Category Active Filter SAW Filter
Unlock Full Specs
to access all available technical data

Similar Products

Active Filters - 1907012P - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Class Switched Capacitor
Standards and Certifications RoHS
View Details
Interface - Filters - Active - MAX267AENG - Lingto Electronic Limited
Specs
Filter Category Active Filter
Filter Type Band Pass; Band Pass
Fc 57 kHz
View Details
SAW Filters - 2312-QPQ1065SRTR-ND - DigiKey
Specs
Filter Category SAW Filter
Applications General
Fc 1.62E6 kHz
View Details
Seismic Total-s (multi-channel) - CS5376A - Cirrus Logic, Inc.
Specs
Filter Category Active Filter
Supply Voltage (VS) 3.3 to 5 volts
Package Type TQFP
View Details