Murata Electronics 2.326GHZ EMI RFI Filter SF1220G

Description
FILTER SAW 2.326GHZ 5SMD Product overview: SF1220G from Murata Electronics is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.326GHZ. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 2.326GHZ, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-SF1220G can be used for catalog matching and distributor lookup.
Request a Quote
Description
FILTER SAW 2.326GHZ 5SMD Product overview: SF1220G from Murata Electronics is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.326GHZ. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 2.326GHZ, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-SF1220G can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2.326GHZ EMI RFI Filter - 836-SF1220G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.326GHZ EMI RFI Filter
836-SF1220G
2.326GHZ EMI RFI Filter 836-SF1220G
FILTER SAW 2.326GHZ 5SMD Product overview: SF1220G from Murata Electronics is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.326GHZ. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 2.326GHZ, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-SF1220G can be used for catalog matching and distributor lookup.

FILTER SAW 2.326GHZ 5SMD Product overview: SF1220G from Murata Electronics is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.326GHZ. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 2.326GHZ, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-SF1220G can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Filters - SAW Filters
1275893-SF1220G
Filters - SAW Filters 1275893-SF1220G
Win Source Part Number: 1275893-SF1220G Category: Filters>SAW Filters Package: Tape & Reel (TR) Applications: GPS Standard Package: 2,000 Mounting: SMD (SMT) Insertion Loss: 2.6dB Height (Max): 0.043" (1.08mm) Bandwidth: 14MHz Frequency - Center: 2.326GHz Package / Case: 5-SMD, No Lead Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0080 Mfr: Murata Electronics Base Product Number: SF12 Product Status: Obsolete

Win Source Part Number: 1275893-SF1220G
Category: Filters>SAW Filters
Package: Tape & Reel (TR)
Applications: GPS
Standard Package: 2,000
Mounting: SMD (SMT)
Insertion Loss: 2.6dB
Height (Max): 0.043" (1.08mm)
Bandwidth: 14MHz
Frequency - Center: 2.326GHz
Package / Case: 5-SMD, No Lead
Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.60.0080
Mfr: Murata Electronics
Base Product Number: SF12
Product Status: Obsolete

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Electronic Filters IC Electronic Filters
Product Number 836-SF1220G 1275893-SF1220G
Product Name 2.326GHZ EMI RFI Filter Filters - SAW Filters
Filter Category Active Filter SAW Filter
Unlock Full Specs
to access all available technical data

Similar Products

Active Filters - 1923354 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low Pass Filter
Filter Class Switched Capacitor
View Details
200W EMI RFI Filter - 844-TGL2927-SMTR7 - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
Filter Type GaAs VPIN Limiter
Standards and Certifications RoHS
View Details
Interface - Filters - Active - MAX7441ESD - Lingto Electronic Limited
Specs
Filter Category Active Filter
View Details
Thin Film RC's and RCDs - USRC1006 - Universal Semiconductor, Inc.
Universal Semiconductor, Inc.
Specs
Filter Category Passive Filter
Filter Type Low Pass
Filter Class Continuous
View Details