Win Source Part Number: 1275912-SF1186E-1
Category: Filters>SAW Filters
Package: Bulk
Applications: GPS
Standard Package: 1
Mounting: SMD (SMT)
Insertion Loss: 2.9dB
Height (Max): 0.049" (1.25mm)
Bandwidth: 2MHz
Frequency - Center: 1.57542GHz
Package / Case: 6-SMD, No Lead
Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.60.0080
Mfr: Murata Electronics
Base Product Number: SF11
Product Status: Obsolete
RoHS Status: RoHS non-compliant
FILTER SAW 1.57542GHZ 6SMD Product overview: SF1186E-1 from Murata Electronics is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.57542GHZ. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 1.57542GHZ, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-SF1186E-1 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Electronic Filters | IC Electronic Filters |
| Product Number | 1275912-SF1186E-1 | 836-SF1186E-1 |
| Product Name | Filters - SAW Filters | 1.57542GHZ EMI RFI Filter |
| Filter Category | SAW Filter | Active Filter |