Murata Electronics SAW Filters - SF1186B-2 SF1186B-2

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 720300-SF1186B-2 Packaging: Reel Mounting Style: SMD Applications: GPS Insertion Loss: 2.68dB Bandwidth: 15.3MHz Frequency - Center: 1575.42MHz Categories: Filters Manufacturer Package: 6-SMD, No Lead Height (Maximum): 0.054" (1.38mm) Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm)
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 720300-SF1186B-2 Packaging: Reel Mounting Style: SMD Applications: GPS Insertion Loss: 2.68dB Bandwidth: 15.3MHz Frequency - Center: 1575.42MHz Categories: Filters Manufacturer Package: 6-SMD, No Lead Height (Maximum): 0.054" (1.38mm) Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
SAW Filters - SF1186B-2
720300-SF1186B-2
SAW Filters - SF1186B-2 720300-SF1186B-2
Manufacturer: Murata Electronics North America Win Source Part Number: 720300-SF1186B-2 Packaging: Reel Mounting Style: SMD Applications: GPS Insertion Loss: 2.68dB Bandwidth: 15.3MHz Frequency - Center: 1575.42MHz Categories: Filters Manufacturer Package: 6-SMD, No Lead Height (Maximum): 0.054" (1.38mm) Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm)

Manufacturer: Murata Electronics North America
Win Source Part Number: 720300-SF1186B-2
Packaging: Reel
Mounting Style: SMD
Applications: GPS
Insertion Loss: 2.68dB
Bandwidth: 15.3MHz
Frequency - Center: 1575.42MHz
Categories: Filters
Manufacturer Package: 6-SMD, No Lead
Height (Maximum): 0.054" (1.38mm)
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm)

Buy Now Datasheet
1575.42MHZ EMI RFI Filter - 836-SF1186B-2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1575.42MHZ EMI RFI Filter
836-SF1186B-2
1575.42MHZ EMI RFI Filter 836-SF1186B-2
FILTER SAW 1575.42MHZ 6SMD Product overview: SF1186B-2 from Murata Electronics is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1575.42MHZ. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 1575.42MHZ, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-SF1186B-2 can be used for catalog matching and distributor lookup.

FILTER SAW 1575.42MHZ 6SMD Product overview: SF1186B-2 from Murata Electronics is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1575.42MHZ. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 1575.42MHZ, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-SF1186B-2 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Electronic Filters IC Electronic Filters
Product Number 720300-SF1186B-2 836-SF1186B-2
Product Name SAW Filters - SF1186B-2 1575.42MHZ EMI RFI Filter
Filter Category SAW Filter Active Filter
Unlock Full Specs
to access all available technical data

Similar Products

Active Filters - 1913997 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low pass filter
Standards and Certifications RoHS
View Details
1445.4MHz EMI RFI Filter - 836-856928 - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
View Details
Interface - Filters - Active - HSP43891GC-30 - Lingto Electronic Limited
Specs
Filter Category Active Filter
Filter Type FIR; Digital, FIR
View Details
 - AFS14A15-2017.50-T2 - Abracon, LLC
Specs
Filter Category SAW Filter
Standards and Certifications RoHS
Fc 2.02E6 kHz
View Details
2 suppliers