Murata Electronics SAW Filters - SF1141B SF1141B

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1095204-SF1141B Packaging: Reel - TR Applications: SDARS Mounting: SMD (SMT) Insertion Loss: 12.5dB Height (Max): 0.079" (2.00mm) Bandwidth: 12.7MHz Family Name: SF1141B Frequency - Center: 75MHz Categories: Filters Status: Active Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) Introduction Date: March 15, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Application Field: Used in Power Management
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1095204-SF1141B Packaging: Reel - TR Applications: SDARS Mounting: SMD (SMT) Insertion Loss: 12.5dB Height (Max): 0.079" (2.00mm) Bandwidth: 12.7MHz Family Name: SF1141B Frequency - Center: 75MHz Categories: Filters Status: Active Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) Introduction Date: March 15, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Application Field: Used in Power Management
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
SAW Filters - SF1141B
1095204-SF1141B
SAW Filters - SF1141B 1095204-SF1141B
Manufacturer: Murata Electronics North America Win Source Part Number: 1095204-SF1141B Packaging: Reel - TR Applications: SDARS Mounting: SMD (SMT) Insertion Loss: 12.5dB Height (Max): 0.079" (2.00mm) Bandwidth: 12.7MHz Family Name: SF1141B Frequency - Center: 75MHz Categories: Filters Status: Active Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) Introduction Date: March 15, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Application Field: Used in Power Management

Manufacturer: Murata Electronics North America
Win Source Part Number: 1095204-SF1141B
Packaging: Reel - TR
Applications: SDARS
Mounting: SMD (SMT)
Insertion Loss: 12.5dB
Height (Max): 0.079" (2.00mm)
Bandwidth: 12.7MHz
Family Name: SF1141B
Frequency - Center: 75MHz
Categories: Filters
Status: Active
Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm)
Introduction Date: March 15, 2001
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Electronic Filters
Product Number 1095204-SF1141B
Product Name SAW Filters - SF1141B
Filter Category SAW Filter
Unlock Full Specs
to access all available technical data

Similar Products

Active Filters - 1923086 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low Pass Filter
Filter Class Switched Capacitor
View Details
SAW Filters - 2312-QPQ1065TR7TR-ND - DigiKey
Specs
Filter Category SAW Filter
Applications General
Fc 1.62E6 kHz
View Details
Interface - Filters - Active - MAX7430EUB - Lingto Electronic Limited
Specs
Filter Category Active Filter
View Details
SMD 869MHz 894MHz 50Ohm EMI RFI Filter - 844-LP0805A0881ASTR - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low Pass
Standards and Certifications RoHS
View Details