Murata Electronics Filters - SAW Filters SF1140B-2

Description
Win Source Part Number: 1275891-SF1140B-2 Category: Filters>SAW Filters Package: Tape & Reel (TR) Applications: SDARS Standard Package: 500 Mounting: SMD (SMT) Insertion Loss: 11dB Height (Max): 0.079" (2.00mm) Bandwidth: 4.2MHz Frequency - Center: 75MHz Package / Case: 10-SMD, No Lead Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0080 Mfr: Murata Electronics Base Product Number: SF11 Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 1275891-SF1140B-2 Category: Filters>SAW Filters Package: Tape & Reel (TR) Applications: SDARS Standard Package: 500 Mounting: SMD (SMT) Insertion Loss: 11dB Height (Max): 0.079" (2.00mm) Bandwidth: 4.2MHz Frequency - Center: 75MHz Package / Case: 10-SMD, No Lead Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0080 Mfr: Murata Electronics Base Product Number: SF11 Product Status: Obsolete
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Filters - SAW Filters
1275891-SF1140B-2
Filters - SAW Filters 1275891-SF1140B-2
Win Source Part Number: 1275891-SF1140B-2 Category: Filters>SAW Filters Package: Tape & Reel (TR) Applications: SDARS Standard Package: 500 Mounting: SMD (SMT) Insertion Loss: 11dB Height (Max): 0.079" (2.00mm) Bandwidth: 4.2MHz Frequency - Center: 75MHz Package / Case: 10-SMD, No Lead Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0080 Mfr: Murata Electronics Base Product Number: SF11 Product Status: Obsolete

Win Source Part Number: 1275891-SF1140B-2
Category: Filters>SAW Filters
Package: Tape & Reel (TR)
Applications: SDARS
Standard Package: 500
Mounting: SMD (SMT)
Insertion Loss: 11dB
Height (Max): 0.079" (2.00mm)
Bandwidth: 4.2MHz
Frequency - Center: 75MHz
Package / Case: 10-SMD, No Lead
Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.60.0080
Mfr: Murata Electronics
Base Product Number: SF11
Product Status: Obsolete

Buy Now
75MHZ EMI RFI Filter - 836-SF1140B-2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
75MHZ EMI RFI Filter
836-SF1140B-2
75MHZ EMI RFI Filter 836-SF1140B-2
SAW FILTER IF 75MHZ SMP-03 Product overview: SF1140B-2 from Murata Electronics is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75MHZ. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 75MHZ, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-SF1140B-2 can be used for catalog matching and distributor lookup.

SAW FILTER IF 75MHZ SMP-03 Product overview: SF1140B-2 from Murata Electronics is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75MHZ. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 75MHZ, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-SF1140B-2 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Electronic Filters IC Electronic Filters
Product Number 1275891-SF1140B-2 836-SF1140B-2
Product Name Filters - SAW Filters 75MHZ EMI RFI Filter
Filter Category SAW Filter Active Filter
Unlock Full Specs
to access all available technical data

Similar Products

Active Filters - 1898463 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low pass filter
Standards and Certifications RoHS
View Details
Interface - Filters - Active - HSP43881JC-20 - Lingto Electronic Limited
Specs
Filter Category Active Filter
Filter Type Digital
View Details
SAW Filters - 2312-QPQ1062SRDKR-ND - DigiKey
Specs
Filter Category SAW Filter
Applications General; GPS
Fc 1.18E6 kHz
View Details
Filters - Active - CS5376A-IQZ-ND - DigiKey
Specs
Filter Category Active Filter; Digital Filter
Applications General
Supply Voltage (VS) 3 to 5 volts
View Details