FILTER SAW 199MHZ 10SMD Product overview: SF1115A from Murata Electronics is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 199MHZ. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 199MHZ, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-SF1115A can be used for catalog matching and distributor lookup.
Win Source Part Number: 1275903-SF1115A
Category: Filters>SAW Filters
Package: Tape & Reel
Applications: Cellular, GSM
Standard Package: 500
Mounting: SMD (SMT)
Insertion Loss: 7dB
Height (Max): 0.079" (2.00mm)
Bandwidth: 100kHz
Frequency - Center: 199MHz
Package / Case: 10-SMD, No Lead
Dimension: 0.358" L x 0.280" W (9.09mm x 7.11mm)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.60.0080
Mfr: Murata Electronics
Other Names: 583-1081-6,583-1081-
Base Product Number: SF11
Product Status: Obsolete
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | IC Electronic Filters | IC Electronic Filters |
| Product Number | 836-SF1115A | 1275903-SF1115A |
| Product Name | 199MHZ EMI RFI Filter | Filters - SAW Filters |
| Filter Category | Active Filter | SAW Filter |