Murata Electronics Networking Solutions - Gateways, Routers SEM2410X

Description
Win Source Part Number: 1242735-SEM2410X Category: Networking Solutions>Gateways, Routers Series: SEM2410 Package: Bulk Applications: General Purpose Standard Package: 1 Frequency: 2.4GHz Function: Modem Interface: Ethernet Power - Output: 18dBm Data Rate (Max): 200kbps Modulation or Protocol: GFSK Voltage - Supply: 12V ~ 30V ECCN: 5A991B1 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) HTSUS: 8517.62.0010 Mfr: Murata Electronics Base Product Number: SEM24 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1242735-SEM2410X Category: Networking Solutions>Gateways, Routers Series: SEM2410 Package: Bulk Applications: General Purpose Standard Package: 1 Frequency: 2.4GHz Function: Modem Interface: Ethernet Power - Output: 18dBm Data Rate (Max): 200kbps Modulation or Protocol: GFSK Voltage - Supply: 12V ~ 30V ECCN: 5A991B1 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) HTSUS: 8517.62.0010 Mfr: Murata Electronics Base Product Number: SEM24 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Networking Solutions - Gateways, Routers - 1242735-SEM2410X - Win Source Electronics
Laguna Hills, CA, United States
Networking Solutions - Gateways, Routers
1242735-SEM2410X
Networking Solutions - Gateways, Routers 1242735-SEM2410X
Win Source Part Number: 1242735-SEM2410X Category: Networking Solutions>Gateways, Routers Series: SEM2410 Package: Bulk Applications: General Purpose Standard Package: 1 Frequency: 2.4GHz Function: Modem Interface: Ethernet Power - Output: 18dBm Data Rate (Max): 200kbps Modulation or Protocol: GFSK Voltage - Supply: 12V ~ 30V ECCN: 5A991B1 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) HTSUS: 8517.62.0010 Mfr: Murata Electronics Base Product Number: SEM24 Product Status: Obsolete

Win Source Part Number: 1242735-SEM2410X
Category: Networking Solutions>Gateways, Routers
Series: SEM2410
Package: Bulk
Applications: General Purpose
Standard Package: 1
Frequency: 2.4GHz
Function: Modem
Interface: Ethernet
Power - Output: 18dBm
Data Rate (Max): 200kbps
Modulation or Protocol: GFSK
Voltage - Supply: 12V ~ 30V
ECCN: 5A991B1
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8517.62.0010
Mfr: Murata Electronics
Base Product Number: SEM24
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Gates
Product Number 1242735-SEM2410X
Product Name Networking Solutions - Gateways, Routers
Supply Voltage 12V ~ 30V
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 7989060 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; And
Supply Voltage 5.5 v
Logic Family And
View Details
Specs
Logic Family AHCT/VHCT
Operating Temperature -40 C (-40 F)
Pin Count 5
View Details
SN54ALS08 Quadruple 2-Input Positive-AND Gates - 5962-8684201DA - Texas Instruments
Specs
Gate Type AND
Logic Family ALS
Propagation Delay 14 ns
View Details