Murata Power Solutions Gyroscope, X-Axis, +/-125 Deg/s, Soic-24; Mems Sensor Output Murata SCR2100-D08-004

Description
GYROSCOPE, X-AXIS, +/-125 DEG/S, SOIC-24; MEMS Sensor Output:Digital; Measurement Axis:X; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Sensor Case Style:SOIC; No. of Pins:24Pins; Sensitivity Typ:50LSB/°/s; MSL:MSL 3 - 168 hours; RoHS Compliant: Yes
Description
GYROSCOPE, X-AXIS, +/-125 DEG/S, SOIC-24; MEMS Sensor Output:Digital; Measurement Axis:X; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Sensor Case Style:SOIC; No. of Pins:24Pins; Sensitivity Typ:50LSB/°/s; MSL:MSL 3 - 168 hours; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Gyroscope, X-Axis, +/-125 Deg/s, Soic-24; Mems Sensor Output Murata - 45AJ7669 - Newark, An Avnet Company
Chicago, IL, United States
Gyroscope, X-Axis, +/-125 Deg/s, Soic-24; Mems Sensor Output Murata
45AJ7669
Gyroscope, X-Axis, +/-125 Deg/s, Soic-24; Mems Sensor Output Murata 45AJ7669
GYROSCOPE, X-AXIS, +/-125 DEG/S, SOIC-24; MEMS Sensor Output:Digital; Measurement Axis:X; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Sensor Case Style:SOIC; No. of Pins:24Pins; Sensitivity Typ:50LSB/°/s; MSL:MSL 3 - 168 hours; RoHS Compliant: Yes

GYROSCOPE, X-AXIS, +/-125 DEG/S, SOIC-24; MEMS Sensor Output:Digital; Measurement Axis:X; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Sensor Case Style:SOIC; No. of Pins:24Pins; Sensitivity Typ:50LSB/°/s; MSL:MSL 3 - 168 hours; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Sensor Chips
Product Number 45AJ7669
Product Name Gyroscope, X-Axis, +/-125 Deg/s, Soic-24; Mems Sensor Output Murata
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Input Voltage 5 volts
Operating Temperature -25 to 105 C (-13 to 221 F)
View Details
Angular Sensor, Aec-Q100, Gmr, Soic-8; Magnetoresistive Sensor Technology Infineon - 13AC0834 - Newark, An Avnet Company
Specs
Sensor Type Magnetic
Standards and Certifications RoHS
Input Voltage 4.5 to 5.5 volts
View Details
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - LM26CIM5X-TPA - 1197855-LM26CIM5X-TPA - Win Source Electronics
Specs
Sensor Type Temperature
Package / Mounting Surface Mount (SMD)
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers